location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HELUKABEL 45131 low/medium/high voltage cable Low voltage cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HELUKABEL Check ‘HELUKABEL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
45131
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45131
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HELUKABEL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2023 12:47:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HELUKABEL 45131 low/medium/high voltage cable Low voltage cable
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - The materials used during manufacturing are cadmium-free, contain no silicone and are free from substances harmful to the wetting properties of lacquers
Long product name HELUKABEL 45131 low/medium/high voltage cable Low voltage cable :
The short editorial description of HELUKABEL 45131 low/medium/high voltage cable Low voltage cable

TUBEFLEX-Y 10x28 AWG
More>>>
Short summary description HELUKABEL 45131 low/medium/high voltage cable Low voltage cable:
This short summary of the HELUKABEL 45131 low/medium/high voltage cable Low voltage cable data-sheet is auto-generated and uses the product title and the first six key specs.

HELUKABEL 45131, Low voltage cable, Grey, 36 kg/km, -20 - 80 °C, 2000 V, 300 V

Long summary description HELUKABEL 45131 low/medium/high voltage cable Low voltage cable:
This is an auto-generated long summary of HELUKABEL 45131 low/medium/high voltage cable Low voltage cable based on the first three specs of the first five spec groups.

HELUKABEL 45131. Product type: Low voltage cable, Product colour: Grey, Copper index: 36 kg/km. Operating voltage (max): 2000 V, Operating voltage (min): 300 V, Breakdown voltage: 3000 V