location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson CP05OS3HCH86 warranty/support extension 1 license(s) 5 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP05OS3HCH86
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP05OS3HCH86
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jun 2024 08:32:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson CP05OS3HCH86 warranty/support extension 1 license(s) 5 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Carry-in
  • - 1 license(s)
  • - 5 year(s)
Long product name Epson CP05OS3HCH86 warranty/support extension 1 license(s) 5 year(s) :
The short editorial description of Epson CP05OS3HCH86 warranty/support extension 1 license(s) 5 year(s)

05 years CoverPlus Plus service for WorkForce Enterprise WF-C/M2xxxx High Capacity Tray Max 3M
More>>>
Epson CP05OS3HCH86 warranty/support extension 1 license(s) 5 year(s):
The official marketing text of Epson CP05OS3HCH86 warranty/support extension 1 license(s) 5 year(s) as supplied by the manufacturer

05 years CoverPlus+ Onsite service for Maximum of 3M prints, Target is for an engineer to be onsite to repair your Epson Product within 1 day of call being received. CoverPlus+ includes replacement of items designated as maintenance items that have reached the end of their life.

Short summary description Epson CP05OS3HCH86 warranty/support extension 1 license(s) 5 year(s):
This short summary of the Epson CP05OS3HCH86 warranty/support extension 1 license(s) 5 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson CP05OS3HCH86, 1 license(s), 5 year(s), Carry-in

Long summary description Epson CP05OS3HCH86 warranty/support extension 1 license(s) 5 year(s):
This is an auto-generated long summary of Epson CP05OS3HCH86 warranty/support extension 1 license(s) 5 year(s) based on the first three specs of the first five spec groups.

Epson CP05OS3HCH86. License quantity: 1 license(s), Number of years: 5 year(s), Type: Carry-in

Features
License quantity
1 license(s)
Type
Carry-in
Number of years
5 year(s)
Features
Compatibility
WorkForce Enterprise WF-C17590 D4TWF WorkForce Enterprise WF-C20590 WorkForce Enterprise WF-C20750 WorkForce Enterprise WF-C21000 D4TW WorkForce Enterprise WF-M21000 D4TW
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Worldwide 1 distributor(s)
Danmark 1 distributor(s)