location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SurgeArrest + Battery Backup Charcoal 1.83 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SurgeArrest + Battery Backup
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BE325-FR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304211136 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 11:31:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC SurgeArrest + Battery Backup Charcoal 1.83 m :
The short editorial description of APC SurgeArrest + Battery Backup Charcoal 1.83 m

SurgeArrest + Battery Backup 325VA FR
More>>>
APC SurgeArrest + Battery Backup Charcoal 1.83 m:
The official marketing text of APC SurgeArrest + Battery Backup Charcoal 1.83 m as supplied by the manufacturer

The most popular desktop UPS in the world!
The Back-UPS ES offers affordable battery backup and surge protection for home computers. With enough power outlets to protect your entire system, built-in phone/fax/modem line (DSL compatible) protection and easy-to-install safe system shutdown software all make this power protection solution the best value for home and home office computers.

General Features:
Audible alarms
Automatic self-test
Battery-protected and surge-only outlets
Cold-start capable
Dataline Surge Protection
Hot-swappable batteries
Lifetime data recovery warranty
Power conditioning
Resettable circuit breakers
Safety-agency approved
Transformer-block spaced outlets
USB connectivity

Short summary description APC SurgeArrest + Battery Backup Charcoal 1.83 m:
This short summary of the APC SurgeArrest + Battery Backup Charcoal 1.83 m data-sheet is auto-generated and uses the product title and the first six key specs.

APC SurgeArrest + Battery Backup, Charcoal, 1.83 m, 4 kg, 0 - 40 °C, -15 - 45 °C, 360 x 95 x 115 mm

Long summary description APC SurgeArrest + Battery Backup Charcoal 1.83 m:
This is an auto-generated long summary of APC SurgeArrest + Battery Backup Charcoal 1.83 m based on the first three specs of the first five spec groups.

APC SurgeArrest + Battery Backup. Product colour: Charcoal. Cable length: 1.83 m, Weight: 4 kg. Dimensions (WxDxH): 360 x 95 x 115 mm

Features
Product colour *
Charcoal
Technical details
Capacity
185 W
Weight & dimensions
Weight
4 kg
Cable length *
1.83 m
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Other features
Dimensions (WxDxH)
360 x 95 x 115 mm
Logistics data
Harmonized System (HS) code
85044055
Brand Image Product code Product Stock Price from
APC Home/Office SA 6 Tel/TV, GR 6 AC outlet(s) 230 V 2.44 m APC Home/Office SA 6 Tel/TV, GR 6 AC outlet(s) 230 V 2.44 m
(show image)
PH6VT3-UK Home/Office SA 6 Tel/TV, GR 0.00
(excl. VAT)
0 (incl. VAT)
APC Home/Office SA 6 Tel/TV, GR 6 AC outlet(s) 230 V 2.44 m APC Home/Office SA 6 Tel/TV, GR 6 AC outlet(s) 230 V 2.44 m
(show image)
PH6VT3-GR Home/Office SA 6 Tel/TV, GR 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 2 distributor(s)
Österreich 1 distributor(s)