location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad P15 Intel® Xeon® W-11855M Mobile workstation 39.6 cm (15.6") 4K Ultra HD 64 GB DDR4-SDRAM 2 TB SSD NVIDIA RTX A5000 Wi-Fi 6E (802.11ax) Windows 10 Pro for Workstations Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20YQ000MUK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:25:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Premier Support Brochure (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad P15 Intel® Xeon® W-11855M Mobile workstation 39.6 cm (15.6") 4K Ultra HD 64 GB DDR4-SDRAM 2 TB SSD NVIDIA RTX A5000 Wi-Fi 6E (802.11ax) Windows 10 Pro for Workstations Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Xeon W-11855M (6C/12T, 3.2/4.9GHz, 18MB)
  • - 2x 32GB SO-DIMM DDR4-3200 ECC
  • - 2TB SSD M.2 2280 PCIe 4.0x4 Performance NVMe Opal2
  • - NVIDIA RTX A5000 16GB
  • - Windows 10 Pro 64 for Workstations
Warranty: 3-year, Depot
Long product name Lenovo ThinkPad P15 Intel® Xeon® W-11855M Mobile workstation 39.6 cm (15.6") 4K Ultra HD 64 GB DDR4-SDRAM 2 TB SSD NVIDIA RTX A5000 Wi-Fi 6E (802.11ax) Windows 10 Pro for Workstations Black :
The short editorial description of Lenovo ThinkPad P15 Intel® Xeon® W-11855M Mobile workstation 39.6 cm (15.6") 4K Ultra HD 64 GB DDR4-SDRAM 2 TB SSD NVIDIA RTX A5000 Wi-Fi 6E (802.11ax) Windows 10 Pro for Workstations Black

Intel Xeon W-11855M (6C/12T, 3.2/4.9GHz, 18MB), 2x 32GB SO-DIMM DDR4-3200 ECC, 2TB SSD M.2 2280 PCIe 4.0x4 Performance NVMe Opal2, 15.6" UHD (3840x2160) IPS 600nits Anti-glare 100% Adobe RGB Dolby Vision HDR, NVIDIA RTX A5000 16GB, Intel AX210 11ax 2x2 + BT5.2, IR & 720p with Privacy Shutter, Windows 10 Pro 64 for Workstations
More>>>
Lenovo ThinkPad P15 Intel® Xeon® W-11855M Mobile workstation 39.6 cm (15.6") 4K Ultra HD 64 GB DDR4-SDRAM 2 TB SSD NVIDIA RTX A5000 Wi-Fi 6E (802.11ax) Windows 10 Pro for Workstations Black:
The official marketing text of Lenovo ThinkPad P15 Intel® Xeon® W-11855M Mobile workstation 39.6 cm (15.6") 4K Ultra HD 64 GB DDR4-SDRAM 2 TB SSD NVIDIA RTX A5000 Wi-Fi 6E (802.11ax) Windows 10 Pro for Workstations Black as supplied by the manufacturer

Maximum configuration flexibility
Engineered for versatility, the 15.6" ThinkPad P15 Gen 2 mobile workstation features powerful NVIDIA® RTX™ graphics options, with up to 16GB of on-board VRAM. What’s more, our innovative graphics daughter-card design lets you customize and choose between up to Intel® Core™ or Xeon® processors for incredible CPU power in a portable package. Ideal for students, engineers, CAD, and industrial professions with ISV certifications.

Short summary description Lenovo ThinkPad P15 Intel® Xeon® W-11855M Mobile workstation 39.6 cm (15.6") 4K Ultra HD 64 GB DDR4-SDRAM 2 TB SSD NVIDIA RTX A5000 Wi-Fi 6E (802.11ax) Windows 10 Pro for Workstations Black:
This short summary of the Lenovo ThinkPad P15 Intel® Xeon® W-11855M Mobile workstation 39.6 cm (15.6") 4K Ultra HD 64 GB DDR4-SDRAM 2 TB SSD NVIDIA RTX A5000 Wi-Fi 6E (802.11ax) Windows 10 Pro for Workstations Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad P15, Intel® Xeon®, 39.6 cm (15.6"), 3840 x 2160 pixels, 64 GB, 2 TB, Windows 10 Pro for Workstations

Long summary description Lenovo ThinkPad P15 Intel® Xeon® W-11855M Mobile workstation 39.6 cm (15.6") 4K Ultra HD 64 GB DDR4-SDRAM 2 TB SSD NVIDIA RTX A5000 Wi-Fi 6E (802.11ax) Windows 10 Pro for Workstations Black:
This is an auto-generated long summary of Lenovo ThinkPad P15 Intel® Xeon® W-11855M Mobile workstation 39.6 cm (15.6") 4K Ultra HD 64 GB DDR4-SDRAM 2 TB SSD NVIDIA RTX A5000 Wi-Fi 6E (802.11ax) Windows 10 Pro for Workstations Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad P15. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon®, Processor: W-11855M. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA RTX A5000. Operating system installed: Windows 10 Pro for Workstations. Product colour: Black

Powerhouse performance
Powerhouse performance

The ThinkPad P15 Gen 2 laptop features professional graphics with support for various NVIDIA® RTX™ graphics solutions, including the high-performance RTX A5000 pack with 16GB of built-in vRAM for quick access to your graphical data. Combined with up to 11th Gen Intel® Core™ i9 or Intel® Xeon®—both with vPro® technology— this device eats heavy workloads for breakfast. Plus, it includes a full suite of ISV certifications for expert functionality. See the complete list of ISV certifications.

Content creator’s dream
Content creator’s dream

For clear, crisp, detailed imagery, the P15 Gen 2 laptop’s 15.6" display features factory colour calibration and Dolby Vision™ HDR in a wide range of panel options—including UHD OLED HDR500 for True Black with touchscreen capabilities. Or choose an FHD panel for wide-angle viewing. Antiglare is available on most panels, improving work on the go.

Multitask away without time delays
Multitask away without time delays

Configure up to 6TB of the latest M.2 PCIe Gen 4 NVMe SSD storage on the ThinkPad P15 Gen 2 mobile workstation to read, write, and store data quickly. Enjoy faster device connectivity with two USB-C Thunderbolt™ 4 ports. And with up to 128GB of speedy 3200MHz memory you can enjoy extensive multitasking and faster access by memory-hungry applications.

Give yourself a performance boost
Give yourself a performance boost

The P15 Gen 2 mobile workstation includes our upgraded Ultra-Performance Mode setting, which lets you tap into the full potential of the system and get a performance boost. We’ve optimized airflow and thermal saturation too, so your device runs fast and efficiently regardless of the mode you’re in.

Put your trust where it matters
Put your trust where it matters

The ThinkPad P15 Gen 2 mobile workstation safeguards your system with ThinkShield, our built-in suite of security solutions. A match-on-chip fingerprint reader encrypts your biometric data. Likewise, the discrete Trusted Platform Module (dTPM) ensures your critical info remains yours. Plus, should your system ever become corrupted, the self-healing BIOS will restore it to an earlier safe state.

Mishaps are no big deal
Mishaps are no big deal

Like all ThinkPad laptops, the P15 Gen 2 is tested against 12 military-grade requirements and more than 200 quality checks to ensure it runs in extreme conditions. From the Arctic freeze to desert dust storms, from zero-gravity mishaps to day-to-day spills and drops, you can trust this mobile workstation to handle whatever life throws your way.

Let us support you
Let us support you

Discover an innovative and flexible approach to IT procurement—combining devices, service support and software into affordable, predictable monthly payments. Lenovo DaaS solutions take the burden of lifecycle management off your shoulders and help keep your team up and running.

Design
Color name
Black
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Intel® vPro™ Platform Eligibility
Yes
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type
4K Ultra HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
600 cd/m²
RGB colour space
Adobe RGB
Color gamut
100%
Contrast ratio (typical)
1200:1
High Dynamic Range (HDR) technology
Dolby Vision
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor *
W-11855M
Processor number of cores
6
Processor boost frequency
4.9 GHz
Processor cache
18 MB
Memory
Internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 32 GB
Memory slots
4x SO-DIMM
Memory, maximum *
128 GB
ECC
Yes
Storage
Total storage capacity *
2 TB
Storage media *
SSD
Total SSDs capacity
2 TB
Number of SSDs installed
1
Solid-state drive capacity
2 TB
Solid-state drive interfaces
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA RTX A5000
Discrete graphics card memory
16 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio chip
Realtek ALC3306
Audio system
Dolby Atmos
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Network
WLAN controller model
Intel Wi-Fi 6E AX210
WLAN controller manufacturer
Intel
Ethernet LAN connection
Yes
Ethernet LAN data rates
2500 Mbit/s
Bluetooth
Yes
Bluetooth version
5.1
Near Field Communication (NFC)
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Chipset
Intel WM590
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard
QWERTY
Keyboard language
English
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system language
English
Operating system installed *
Windows 10 Pro for Workstations
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
94 Wh
Battery life (max)
9 h
Fast charging
Yes
Power
AC adapter power
230 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
Yes
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage humidity
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Certification
EPEAT™ Gold ENERGY STAR® 8.0 RoHS compliant MIL-STD-810H
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold
Weight & dimensions
Width
375.4 mm
Depth
252.3 mm
Height (front)
2.45 cm
Height (rear)
3.15 cm
Weight *
2.87 kg
Logistics data
Harmonized System (HS) code
84713000
Country Distributor
United Kingdom 1 distributor(s)