location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ZG38C03627 tablet case 27.9 cm (11") Sleeve case Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZG38C03627
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZG38C03627
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195891477182 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Dec 2023 12:54:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ZG38C03627 tablet case 27.9 cm (11") Sleeve case Grey :
The short editorial description of Lenovo ZG38C03627 tablet case 27.9 cm (11") Sleeve case Grey

Yoga Tab 11 Sleeve GREY (WW)
More>>>
Short summary description Lenovo ZG38C03627 tablet case 27.9 cm (11") Sleeve case Grey:
This short summary of the Lenovo ZG38C03627 tablet case 27.9 cm (11") Sleeve case Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ZG38C03627, Sleeve case, Lenovo, Yoga Tab 11, 27.9 cm (11"), 196 g

Long summary description Lenovo ZG38C03627 tablet case 27.9 cm (11") Sleeve case Grey:
This is an auto-generated long summary of Lenovo ZG38C03627 tablet case 27.9 cm (11") Sleeve case Grey based on the first three specs of the first five spec groups.

Lenovo ZG38C03627. Case type: Sleeve case, Brand compatibility: Lenovo, Compatibility: Yoga Tab 11, Maximum screen size: 27.9 cm (11"). Weight: 196 g

Features
Compatibility *
Yoga Tab 11
Maximum screen size *
27.9 cm (11")
Case type *
Sleeve case
Product main colour *
Grey
Brand compatibility *
Lenovo
Built-in speaker(s) *
No
Stand mode *
No
Battery
Built-in battery *
No
Weight & dimensions
Width
256 mm
Depth
26 mm
Height
183 mm
Weight
196 g
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
Italia 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Lithuania 1 distributor(s)