location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GN9350 headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN9350 headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9356-607-102
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 13:04:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Jabra GN9350 headset :
The short editorial description of Jabra GN9350 headset

GN9350 wireless headset
More>>>
Jabra GN9350 headset:
The official marketing text of Jabra GN9350 headset as supplied by the manufacturer

The dual-function GN9350 wireless headset provides high performance in both traditional and PC-based telephone environments. It provides all the benefits of hands-free mobility in a lightweight, ergonomic—and future-proof—design.

State-of-the-art Digital Signal Processing (DSP) technology removes impurities from the incoming signal, enriches sound quality, and maintains a safe, consistent volume level. It is also the first wireless headset for IP telephony that features wideband audio (which at 6.8 kHz is more than twice that of conventional telephony!).

It also expands your communications potential with a wireless range of up to 100 metres (300 feet) and conference call capability.


- Future-proof investment: single headset for traditional and PC phone calls.
- DSP and IntelliTone for superb sound quality and greater hearing protection.
- Noise-canceling microphone for reduced background noise.
- LCD display for easy set-up of personal sound preferences.
- Lightweight design and three wearing styles: headband, earhook and neckband.
- Multi-unit conferencing capability.

Short summary description Jabra GN9350 headset:
This short summary of the Jabra GN9350 headset data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra GN9350 headset, 26 g, Headset

Long summary description Jabra GN9350 headset:
This is an auto-generated long summary of Jabra GN9350 headset based on the first three specs of the first five spec groups.

Jabra GN9350 headset. Product type: Headset. Weight: 26 g

Performance
Product type *
Headset
Headset type
Monaural
Battery
Talk time
9 h
Standby time
120 h
Weight & dimensions
Weight
26 g
Brand Image Product code Product Stock Price from
Jabra GN9350 Base Headset Wireless Office/Call center Jabra GN9350 Base Headset Wireless Office/Call center
(show image)
14201-00 GN9350 Base 0.00
(excl. VAT)
0 (incl. VAT)