location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite M101AB-004-LMCW mobile phone cable White 1.2 m USB A USB-C/micro-USB B/Lightning

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M101AB-004-LMCW Safe-IT Universal USB-A to Lightning, USB Micro-B and USB-C Sync/Charge Antibacterial Cable (M/3xM), MFi Certified, White, 4 ft. (1.2 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M101AB-004-LMCW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332261090 show
Category:
Cable which connects a mobile phone to a charger, computer or other electronic device.
Mobile Phone Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:04:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite M101AB-004-LMCW mobile phone cable White 1.2 m USB A USB-C/micro-USB B/Lightning
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single charge/sync cable for all your devices cuts down on clutter - carry just one!
  • - Made with antibacterial material proven effective in inhibiting the growth of E. coli and staph
  • - MFi-certified for broad compatibility with your Apple iPhone, iPad or iPod
  • - Supports USB 2.0 speeds up to 480 Mbps to ensure reliable charging and data transfers
  • - Reversible Lightning and USB-C plugs connect in either direction for immediate use
Warranty: 2-year limited
Long product name Tripp Lite M101AB-004-LMCW mobile phone cable White 1.2 m USB A USB-C/micro-USB B/Lightning :
The short editorial description of Tripp Lite M101AB-004-LMCW mobile phone cable White 1.2 m USB A USB-C/micro-USB B/Lightning

Safe-IT Universal USB-A to Lightning, USB Micro-B and USB-C Sync/Charge Antibacterial Cable (M/3xM), MFi Certified, White, 4 ft. (1.2 m)
More>>>
Tripp Lite M101AB-004-LMCW mobile phone cable White 1.2 m USB A USB-C/micro-USB B/Lightning:
The official marketing text of Tripp Lite M101AB-004-LMCW mobile phone cable White 1.2 m USB A USB-C/micro-USB B/Lightning as supplied by the manufacturer

All-in-One USB Cable Charges and Syncs Your Frequently Used Mobile Devices
Now you can charge and synchronize all your devices with a single cable and avoid the tangle and clutter of multiple cords. This Safe-IT™ sync/charge cable (M/3xM) features Apple Lightning, USB Micro-B and USB-C connectors on the same end, which allows you to connect almost any mobile device to your computer, laptop or wall charger’s USB-A port. Not only does the M101AB-004-LMCW charge and power your device, it simultaneously syncs and transfers photos, MP3s and other important files at USB 2.0 data transfer speeds up to 480 Mbps. The cable is backward compatible with previous USB generations, allowing you to use it with older equipment.

Antibacterial Properties Provide Extra Protection
The molded connectors and PVC jacket are constructed using an antibacterial material that is effective in inhibiting the growth of Escherichia coli (E. coli) and Staphylococcus aureus (staph).This added protection makes this cable an ideal solution for medical facilities, schools, businesses, restaurants/kitchens and anywhere else that needs extra protection against bacteria.

Single Cable Solution Offers Flexibility in Meeting Your Syncing and Charging Needs
Ideal for home, office or travel use, this versatile cable is compatible with most smartphones, tablets, digital cameras, Bluetooth headphones and power banks, including your Android LG, Google or Samsung Galaxy phone or Surface Pro tablet. The 20V 3A (60W) USB-C connector is MFi-certified for safe use with the latest generation of iPhone, iPod and iPad devices.

Reversible Connectors Attach in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C and 8-pin Lightning connectors plug into a compatible port in either direction for an instant connection every time.

Short summary description Tripp Lite M101AB-004-LMCW mobile phone cable White 1.2 m USB A USB-C/micro-USB B/Lightning:
This short summary of the Tripp Lite M101AB-004-LMCW mobile phone cable White 1.2 m USB A USB-C/micro-USB B/Lightning data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite M101AB-004-LMCW, White, USB A, USB-C/micro-USB B/Lightning, 1.2 m, Male, Male

Long summary description Tripp Lite M101AB-004-LMCW mobile phone cable White 1.2 m USB A USB-C/micro-USB B/Lightning:
This is an auto-generated long summary of Tripp Lite M101AB-004-LMCW mobile phone cable White 1.2 m USB A USB-C/micro-USB B/Lightning based on the first three specs of the first five spec groups.

Tripp Lite M101AB-004-LMCW. Product colour: White, Connector 1: USB A, Connector 2: USB-C/micro-USB B/Lightning. Package width: 63.5 mm, Package depth: 121.9 mm, Package height: 24.1 mm. Country of origin: Vietnam, Master (outer) case width: 142.2 mm, Master (outer) case length: 246.4 mm

Features
Product colour *
White
Cable length
1.2 m
Connector 1 *
USB A
Connector 2 *
USB-C/micro-USB B/Lightning
Connector 1 gender
Male
Connector 2 gender
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
USB version
USB 2.0
Maximum data transfer rate
480 Mbit/s
Connector contacts plating
Nickel/Gold
Jacket material
Polyvinyl chloride (PVC)
Packaging data
Package width
63.5 mm
Package depth
121.9 mm
Package height
24.1 mm
Package weight
70 g
Logistics data
Country of origin
Vietnam
Master (outer) case width
142.2 mm
Master (outer) case length
246.4 mm
Master (outer) case height
73.7 mm
Master (outer) case weight
680 g
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332261097
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)