location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia BP-4L Battery 1500 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP-4L Battery 1500 mAh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0276951 show
Show alternative article codes used in the online market place
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2019 21:14:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia BP-4L Battery 1500 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Battery
  • - Lithium Polymer (LiPo)
  • - 1500 mAh
Long product name Nokia BP-4L Battery 1500 mAh :
The short editorial description of Nokia BP-4L Battery 1500 mAh

BP-4L Battery 1500 mAh
More>>>
Short summary description Nokia BP-4L Battery 1500 mAh:
This short summary of the Nokia BP-4L Battery 1500 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia BP-4L Battery 1500 mAh, Battery, Lithium Polymer (LiPo), 1500 mAh, 3.7 V, Nokia E61i, E90

Long summary description Nokia BP-4L Battery 1500 mAh:
This is an auto-generated long summary of Nokia BP-4L Battery 1500 mAh based on the first three specs of the first five spec groups.

Nokia BP-4L Battery 1500 mAh. Product type: Battery, Battery technology: Lithium Polymer (LiPo), Battery capacity: 1500 mAh. Compatible products: Nokia E61i, E90

Country Distributor
Norway 1 distributor(s)
United Kingdom 1 distributor(s)