location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 53781 HDMI cable 1 m HDMI Type A (Standard) HDMI Type D (Micro) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
53781
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53781
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849537813
Category: HDMI Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:51:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 53781 HDMI cable 1 m HDMI Type A (Standard) HDMI Type D (Micro) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High-definition signal transmission with up to 4K @ 60 Hz (2160p)
  • - Gold-plated HDMI™ plugs and advanced technology guarantee a perfect signal transmission, clear sound, razor-sharp video and picture quality
  • - The HDMI™ High Speed Micro Kabel connects TVs and monitors to notebooks, small computers like Raspberry Pi or ActionCams like GoPro Hero 7/6/5 Black 4/3/3+
  • - Connection cable for direct image and sound playback from recording devices such as ActionCams to a TV, projector or monitor without an additional device
  • - Goobay 4K cable transmits network connection and replaces additional ethernet cable
  • - Supported colour spaces: YCC-601, Adobe RGB, Adobe YCC-601
Long product name Goobay 53781 HDMI cable 1 m HDMI Type A (Standard) HDMI Type D (Micro) Black :
The short editorial description of Goobay 53781 HDMI cable 1 m HDMI Type A (Standard) HDMI Type D (Micro) Black

High Speed Cable with Ethernet, HDMI(type A) to Micro HDMI(type D), 4K - 60 Hz, black
More>>>
Short summary description Goobay 53781 HDMI cable 1 m HDMI Type A (Standard) HDMI Type D (Micro) Black:
This short summary of the Goobay 53781 HDMI cable 1 m HDMI Type A (Standard) HDMI Type D (Micro) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 53781, 1 m, HDMI Type A (Standard), HDMI Type D (Micro), Black

Long summary description Goobay 53781 HDMI cable 1 m HDMI Type A (Standard) HDMI Type D (Micro) Black:
This is an auto-generated long summary of Goobay 53781 HDMI cable 1 m HDMI Type A (Standard) HDMI Type D (Micro) Black based on the first three specs of the first five spec groups.

Goobay 53781. Cable length: 1 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type D (Micro), Connector 2 gender: Male, Connector contacts plating: Gold, Product colour: Black

Brand Image Product code Product Stock Price from
ClickTronic

ClickTronic 44923 HDMI cable 1 m DisplayPort HDMI Type A (Standard) Black
(show image)
44923 44923 0.00
(excl. VAT)
0 (incl. VAT)