location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPLX02WS projection lens Pro Series

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ELPLX02WS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H004Y0B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343964877 show
Category:
Lenses used in projectors.
Projection Lenses Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2024 16:17:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson ELPLX02WS projection lens Pro Series
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Project large images at a short distance — lens makes it easy to display larger-than-life images while minimizing shadows and light path obstructions
  • - Flexible installation — .35 throw ratio, wide lens shift and zero offset for enhanced convenience
  • - Perfect for space-constrained environments — ideal for narrow spaces and rear-projection applications; unique zero offset design maximizes display size in areas with low ceilings
  • - Engineered for versatility — bring bright, bold projection to locations where you previously could not utilize a projector
  • - Mount point for optional ELPEC01 external camera — access powerful tools such as auto color calibration3, screen matching of multiple projectors4, tiling assist5 for edge blends and a stacking assist6 function
  • - Compatible with Epson Pro Series1 projectors — works with Epson laser projectors1 from 9,000 to 20,000 lumens2
  • - Large screen size — project 100" to 1000"; F-number: 1.9; Focal Length: 8 mm
  • - WUXGA throw ratio — .35 Lens Shift: Vertical: +45% to +70% (H Center) Horizontal: -15% to +15% (V Center)
  • - Native 4K throw ratio — .34 Lens Shift: Vertical: +45% to +68% (H Center) Horizontal: -10% to +10% (V Center)
  • - Designed for stealth installations — pair with a white projector in the ceiling with just the lens protruding for a stealth installation
  • - Lens neck cover included — for a sleek, seamless look
  • - SXGA+ throw ratio — .36 Lens Shift: Vertical: +45% to +55% (H Center) Horizontal: -5% to +5% (V Center)
Long product name Epson ELPLX02WS projection lens Pro Series :
The short editorial description of Epson ELPLX02WS projection lens Pro Series

Ultra Short-throw Lens for Epson Pro
More>>>
Epson ELPLX02WS projection lens Pro Series:
The official marketing text of Epson ELPLX02WS projection lens Pro Series as supplied by the manufacturer

Project supersized images at a short distance with the white ELPLX02WS ultra short-throw lens. Designed for use with Epson Pro Series1 projectors from 9,000 to 20,000 lumens2, this convenient lens makes it easy to display bright, larger-than-life images up to 1000" in narrow or space-constrained environments. Featuring white housing to pair with white projectors, a .35 throw ratio, wide lens shift and unique zero offset design, the ELPLX02WS offers incredible flexibility to accommodate a variety of projection installations, including low-ceiling, rear-projection and stealth applications. And, with an integrated mount point for Epson's optional ELPEC01 external camera, you can access powerful automated tools to simplify and speed up setup, such as auto color calibration3, screen matching of multiple projectors4, tiling assist5 for edge blends, a stacking assist6 function and more.

Short summary description Epson ELPLX02WS projection lens Pro Series:
This short summary of the Epson ELPLX02WS projection lens Pro Series data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPLX02WS, White, Epson, Pro Series

Long summary description Epson ELPLX02WS projection lens Pro Series:
This is an auto-generated long summary of Epson ELPLX02WS projection lens Pro Series based on the first three specs of the first five spec groups.

Epson ELPLX02WS. Product colour: White, Brand compatibility: Epson, Compatibility: Pro Series

Features
Product colour
White
Brand compatibility
Epson
Features
Compatibility
Pro Series
Logistics data
Harmonized System (HS) code
90021100
Country Distributor
Nederland 1 distributor(s)
Danmark 2 distributor(s)
United Kingdom 3 distributor(s)
United States 1 distributor(s)