location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech V470 mouse Office Ambidextrous Bluetooth Laser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V470
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-000300 show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:48:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech V470 mouse Office Ambidextrous Bluetooth Laser
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Laser Blue
  • - Ambidextrous Bluetooth 9 m
  • - Scroll type: Wheel Control panel: 3
  • - 2 AA
Warranty: 3 years
Long product name Logitech V470 mouse Office Ambidextrous Bluetooth Laser :
The short editorial description of Logitech V470 mouse Office Ambidextrous Bluetooth Laser

V470 - Cordless Laser Mouse for Bluetooth
More>>>
Logitech V470 mouse Office Ambidextrous Bluetooth Laser:
The official marketing text of Logitech V470 mouse Office Ambidextrous Bluetooth Laser as supplied by the manufacturer

The right moves
Smooth, accurate laser tracking and side-to-side scrolling plus zoom take you where you want to go.

Free to go
No cables, no receiver—no holding you back with a long-range Bluetooth® wireless connection you can count on.

Jet set
You can pop this light, durable mouse into its protective pouch and travel the world with comfort in hand.

Short summary description Logitech V470 mouse Office Ambidextrous Bluetooth Laser:
This short summary of the Logitech V470 mouse Office Ambidextrous Bluetooth Laser data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech V470, Ambidextrous, Laser, Bluetooth, Blue

Long summary description Logitech V470 mouse Office Ambidextrous Bluetooth Laser:
This is an auto-generated long summary of Logitech V470 mouse Office Ambidextrous Bluetooth Laser based on the first three specs of the first five spec groups.

Logitech V470. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: Bluetooth, Control panel: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Blue

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical/Horizontal
Purpose *
Office
Device interface *
Bluetooth
Movement detection technology *
Laser
Scroll type *
Wheel
Scroll
Yes
Control panel *
3
Recommended usage
Laptop
Design
Form factor *
Ambidextrous
Product colour *
Blue
Surface coloration
Monochromatic
LED indicators
Yes
Ergonomics
Connectivity range
9 m
Ergonomics
Plug and Play
Yes
Power
Power source *
Batteries
Number of batteries supported
2
Battery type
AA
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Packaging data
Bundled software
Logitech SetPoint
Packaging content
Batteries included
Yes
User guide
Yes
Other features
Connectivity technology
Wireless
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 12:01:18
Uk has collected 11 expert reviews for Logitech V470 mouse Office Ambidextrous Bluetooth Laser and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techtree.com
Updated:
2016-12-29 19:56:44
Mice have remained unchanged for far too long and using Bluetooth to unchain the mice was a great idea. Today we review Logitechs V470, aimed at notebook users. Lets see if it can deliver despite its small size. Bundle Wireless Mouse 2 X AA batteries...
Good Good looks, precision infrared laser, generic Bluetooth device compatibility.
Bad No Bluetooth dongle, weight.
Bottom line The mouse is slightly heavy because of the two batteries. However, as a notebook mouse it scores because of its ability to give reasonable performance on almost any surface, and excellent accuracy on a mouse pad. The travel pouch is a nice addition fo...
60%
Country Distributor
United Kingdom 1 distributor(s)