location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A460 1/3" 5 MP CCD 2592 x 1944 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot A460
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1778B012
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A460 1/3" 5 MP CCD 2592 x 1944 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 MP CCD Silver
  • - TTL
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon PowerShot A460 1/3" 5 MP CCD 2592 x 1944 pixels Silver :
The short editorial description of Canon PowerShot A460 1/3" 5 MP CCD 2592 x 1944 pixels Silver

PowerShot A460 5.0 Megapixels/DIGIC II/2.0" LCD
More>>>
Canon PowerShot A460 1/3" 5 MP CCD 2592 x 1944 pixels Silver:
The official marketing text of Canon PowerShot A460 1/3" 5 MP CCD 2592 x 1944 pixels Silver as supplied by the manufacturer

Compact, affordable and incredibly easy, the PowerShot A460 is the ideal take-anywhere camera for all users. Choose from three attractive colours and add an extra dash of fun to life's special moments.

Features
- 3 fun colours
- 5.0 Megapixels
- 4x optical zoom
- DIGIC II, iSAPS and 5-point AiAF
- 12 shooting modes and My Colors
- VGA movie clips with sound
- 1cm Super Macro mode
- 2.0" LCD screen
- PictBridge and Print/Share button
- Powered by AA batteries

Choose your colour
The PowerShot A460 is available in three attractive colours1 - choose from Silver, Red and Blue.

5.0 Megapixels
The Powershot A460’s 5.0 Megapixel sensor captures enough fine detail for large photo quality prints, with plenty of scope for post-shoot cropping.

4x optical zoom
The 4x optical zoom lens lets you get close to the action without sacrificing quality. It combines with digital zoom for an impressive 16x magnification.

Cutting edge technology
Canon's advanced DIGIC II processor delivers fast, responsive camera performance and superior image processing. iSAPS technology analyses each scene to optimise key camera settings even before a shot is taken.

Shooting modes and My Colors
Choose from 12 shooting modes to get that perfect shot. Eight easy-to-use Special Scene modes help with great results in tricky lighting conditions, including Portrait, Night Snapshot and Kids & Pets. My Colors allows special in-camera colour effects to be applied in real time to images and movies.

Movies
Make VGA quality movie clips with full audio. View them on the camera's LCD screen, or connect to a TV or PC for full screen playback.

Auto focus and 1cm Super Macro mode
5-point AiAF ensures that even off-centre subjects remain sharp and in focus. With Super Macro mode, you can focus as close as 1cm from your subject - perfect for capturing the fine detail of tiny objects.

2.0" LCD screen
A 2.0" LCD brings pleasure to framing and reviewing your creations. The selectable Grid Line Display helps with composition, while Night Display aids screen visibility after dark.

Short summary description Canon PowerShot A460 1/3" 5 MP CCD 2592 x 1944 pixels Silver:
This short summary of the Canon PowerShot A460 1/3" 5 MP CCD 2592 x 1944 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A460, 5 MP, 2592 x 1944 pixels, 1/3", CCD, 2x, Silver

Long summary description Canon PowerShot A460 1/3" 5 MP CCD 2592 x 1944 pixels Silver:
This is an auto-generated long summary of Canon PowerShot A460 1/3" 5 MP CCD 2592 x 1944 pixels Silver based on the first three specs of the first five spec groups.

Canon PowerShot A460. Megapixel: 5 MP, Image sensor size: 1/3", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 2x, Digital zoom: 4x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 5.08 cm (2"). PictBridge. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:54:24
Uk has collected 29 expert reviews for Canon PowerShot A460 1/3" 5 MP CCD 2592 x 1944 pixels Silver and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
digitalversus.com
Updated:
2016-11-14 19:54:24
We declared the product life of the PowerShot A430 over; however, it took Canon more than 6 months to renew its entry-level camera. The new A460 has a larger screen (2 inches), a slightly bigger sensor (5 million pixels instead of the previous 4) whil...
Good 4x optical zoom, Good reactivity, Quite good sharpness for a 5 megapixel, 1 cm macro...
Bad Zoom control not very practical, Inaccurate viewfinder, Pronounced noise at 400 ISO, No wide angle (38105 mm)...
60%
theregister.co.uk
Updated:
2016-11-14 19:54:24
At this price, quite a few compromises have to be made. For starters, this is hardly the most compact camera in town - indeed, it’s rather on the bulky side. That said, we happily carried it around in our pocket and it didn’t give our jacket a...
Bottom line When you consider that the Canon A460 offers features that would have been found on a camera costing several times more only a few years ago, it’s incredible to think how much technology has moved on. If you’re after value for money, then the...
80%
pocket-lint.com
Updated:
2016-11-14 19:54:24
Can this budget 5 megapixel deliver the goods?...
Good Easy to use, image quality, focusing and macro mode, an extra £40, and it’s a bundle with the Selphy CP 520 printer...
Bad Confusing combined lens zoom and four-way controller, heavy power drain on AA cells, LCD flares in bright conditions, LCD blacks out during flash recharge, limited sensitivity options...
Bottom line The PowerShot A460 is an entry level digital compact with some neat and advanced features that make it look a cut above the run of the mill models filling the shop’s shelves...
90%
expertreviews.co.uk
Updated:
2016-11-14 19:54:24
Basic, but takes decent pics at a great price. By Ben Pitt 5 megapixels4x zoomSDHC slot2in LCD Read comments: 0 Related Reviews Sponsored Links...
60%
techadvisor.co.uk
Updated:
2016-11-14 19:54:24
Canons PowerShot A460 has a sophisticated and durable look to it, yet it costs only around £100. Although nicely designed, the Canon PowerShot A460s boxy and chunky shape prevents it from being carried comfortably in a pocket. It will fit nicely i...
Bottom line Overall, the Canon PowerShot A460 is a nice package and a great value. Tracey Capen Lowest online price: ££99.99...
80%
Cameras.co.uk
Updated:
2016-11-14 19:54:24
The Canon Powershot A460 is suited to someone looking for a no frills digital camera with a low price tag. The camera is a good quality starter camera. It comes in a choice of colours and is available in silver, red and blue. The Powershot A460 has fiv...
0%
Cameras.co.uk
Updated:
2016-11-14 19:54:24
The Canon Powershot A460 is an entry level digital camera. It has five megapixels and a four times zoom lens. The amount of zoom is slightly more than you find on most entry level models. The main attraction of the Powershot A460 likely to be the rela...
0%