location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet 500 Plus (42-inch) Printer large format printer Colour 1200 x 600 DPI A0 (841 x 1189 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet 500 Plus (42-inch) Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7770F
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 342284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2010
Product end of life date
Warranty: One-year next business day on-site response
Long product name HP Designjet 500 Plus (42-inch) Printer large format printer Colour 1200 x 600 DPI A0 (841 x 1189 mm) :
The short editorial description of HP Designjet 500 Plus (42-inch) Printer large format printer Colour 1200 x 600 DPI A0 (841 x 1189 mm)

The HP Designjet 500 Plus Printer is a versatile large format printer at a great price, delivering outstanding line drawings and photo quality renders with smooth tone transitions. The printer now supports seamless HP-GL/2.
More>>>
HP Designjet 500 Plus (42-inch) Printer large format printer Colour 1200 x 600 DPI A0 (841 x 1189 mm):
The official marketing text of HP Designjet 500 Plus (42-inch) Printer large format printer Colour 1200 x 600 DPI A0 (841 x 1189 mm) as supplied by the manufacturer

The HP Designjet 500 Plus Printer is a versatile printer at an affordable price developed for architectural and interior design studios, engineering and construction firms, as well as for graphics professionals. With the new industrial design the printer delivers outstanding line drawings and photo quality renders. To save user's time the HP/GL-2 files are processed in the printer resulting in shorter click-to-print time. Included Acrobat Professional Software enables convenient PDF printing.

Short summary description HP Designjet 500 Plus (42-inch) Printer large format printer Colour 1200 x 600 DPI A0 (841 x 1189 mm):
This short summary of the HP Designjet 500 Plus (42-inch) Printer large format printer Colour 1200 x 600 DPI A0 (841 x 1189 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet 500 Plus (42-inch) Printer, 1200 x 600 DPI, HP-GL/2, 4 (1 each black, cyan, magenta, yellow), A0 (841 x 1189 mm), Paper (plain, inkjet, coated, heavyweight coated, high-gloss, semi-gloss, natural tracing, photo),..., A0, A4

Long summary description HP Designjet 500 Plus (42-inch) Printer large format printer Colour 1200 x 600 DPI A0 (841 x 1189 mm):
This is an auto-generated long summary of HP Designjet 500 Plus (42-inch) Printer large format printer Colour 1200 x 600 DPI A0 (841 x 1189 mm) based on the first three specs of the first five spec groups.

HP Designjet 500 Plus (42-inch) Printer. Maximum resolution: 1200 x 600 DPI, Page description languages: HP-GL/2, Print heads: 4 (1 each black, cyan, magenta, yellow). Maximum print size: A0 (841 x 1189 mm), Media types supported: Paper (plain, inkjet, coated, heavyweight coated, high-gloss, semi-gloss, natural tracing, photo),..., ISO A-series sizes (A0...A9): A0, A4. USB connector: USB Type-A. Internal memory: 32 MB, Processor frequency: 2000 MHz, Drive device, buffer size: 0.064 MB. Power requirements: 100 - 240 AC (+/- 10%), 50/60 Hz, Power consumption (typical): 150 W

Printing
Colour printing technology
HP Color Layering Technology
Colour *
Yes
Maximum resolution *
1200 x 600 DPI
Number of print cartridges *
4
Page description languages *
HP-GL/2
Print heads
4 (1 each black, cyan, magenta, yellow)
Print speed color image (draft, coated paper)
10.9 m2/hr 117.8 ft2/hr
Print time color line drawing (draft, A1)
Up to 1.5 min/page
Paper handling
Paper handling
Single sheet feed, roll feed, automatic cutter, media bin, printer stand
Duplex printing
None (not supported)
Maximum print length
15.2 m
Sheet feed maximum output
1897 mm
Standard media sizes
500 Plus, 500ps Plus (24 in): ISO A1, ISO A2, ISO A3, ISO A4; 500 Plus, 500ps Plus (42 in): ISO A0, ISO A1, ISO A2, ISO A3, ISO A4
Media types supported
Paper (plain, inkjet, coated, heavyweight coated, high-gloss, semi-gloss, natural tracing, photo), Clear film, Matte film
Media sizes, custom
500 Plus, 500ps Plus (24 in): 210 x 210 to 610 x 15240 mm; 500 Plus, 500ps Plus (42 in): 210 x 210 to 1067 x 15240 mm
Maximum print size *
A0 (841 x 1189 mm)
ISO A-series sizes (A0...A9)
A0, A4
Maximum roll length
45.7 m
Print margin cut-sheet
17 x 17 x 5 x 5
Print margin roll
5 mm
Media weight, recommended
496 g/m²
Media width, maximum
1067 mm
Finished output handling
Single sheet feed, roll feed, automatic cutter
Paper trays, maximum
2
Bottom copy margin
17 mm
Copy margin left
5 mm
Copy margin right
5 mm
Copy margin top
17 mm
Roll top margin
5 mm
Media sizes supported
ANSI A, B, C, D, E, F; Arch A, B, C, D, E, E1, E2, E3, F
Non-printable area (roll media)
0.2 x 0.2 x 0.2 x 0.2 in
Ports & interfaces
I/O ports
1 USB, 1 parallel, 1 EIO
Ethernet LAN connection *
No
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Parallel ports quantity
1
Performance
Internal memory
32 MB
Processor frequency
2000 MHz
Drive device, buffer size
0.064 MB
Power
Power requirements
100 - 240 AC (+/- 10%), 50/60 Hz
Power consumption (typical)
150 W
Operational conditions
Recommended operating temperature range
5 - 40 °C
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
59 - 95 °F
System requirements
Compatible operating systems
Microsoft Windows 2000, XP Home, XP Professional; Mac OS X v 10.2.3 +
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
1690 x 674 x 1100 mm
Weight
45 kg
Minimum dimensions (W x D x H)
170.2 cm (67")
Weight (imperial)
99.6 lb
Packaging data
Package weight
105 kg
Package dimensions (WxDxH)
1975 x 645 x 978 mm
Package dimensions (W x D x H)
1976.1 x 645.2 x 977.9 mm (77.8 x 25.4 x 38.5")
Package weight (imperial)
105.2 kg (232 lbs)
Bundled software
HP Designjet software for Windows and Macintosh, EFI Designer Edition XL RIP for HP Designjet 500ps Plus Printer (available only with 500ps Plus models)
Other features
Minimum system requirements for Macintosh
For use with EFI Designer Edition XL RIP on Mac OS X 10.2.1 and higher: Power Mac G3, G4 or G5, iMac, eMac, PowerBook G3 or G4 or iBook, 256 MB RAM, 1 GB free hard drive, CD-ROM or DVD-ROM, 1 free USB port for copy protection
Line accuracy
+/- 0.2 %
Guaranteed minimum line width
0.0423 mm
Compatible ink types
Black: HP pigment ink; Cyan, Magenta, Yellow: HP dye-based ink
Acoustic power emissions
65 dB(A)
Acoustic pressure emissions
52 dB
Print quality color (best)
1200 DPI
Hardware prerequisites
Microsoft Windows 2000, XP Home, XP Professional; Mac OS X v 10.2.3 or higher Microsoft Windows 2000, 2003 Server: Pentium II, 733 MHz, 256 MB RAM, 2 GB available hard disk space; Microsoft Windows XP: Pentium IV, 1 GHz, 256 MB RAM, 2 GB available hard disk space
Embedded web server
No
Electromagnetic compatibility
Compliant with the requirements for Class B ITE products (Class A when connected to LAN cables): EU EMC Directive, USA FCC rules, Canada DOC, Australia ACA, New Zealand MoC, China CCIB, Class A for Korea MIC, Taiwan BSMI
Ink drop
18 pl (Black), 4 pl (Color)
Control panel
Front LCD, 5 front-panel buttons
Safety
Compliant with the requirements for ITE products: EU Low Voltage Directive, USA and Canada CSACertified for US & Canada, Mexico NOM-1-NYCE, Argentina IRAM, China CCIB & CCEE, Singapore PSB, Russia GOST, Poland PCBC.
Print quality black (best)
1200 x 600 DPI
Memory, maximum
160 GB
Glossy paper
Yes
Coated paper
Yes
Photo paper
Yes
Jetdirect compatible
Yes
Guaranteed minimum line width
0.0035 in (black), 0.027 in (color)
Maximum print length (imperial)
49.2 ft
Sheet feed maximum output
74.7"
Media sizes standard (sheets, rolls)
8.3- to 42-in wide sheets, 24-, 36- and 42-in rolls
Non-printable area (cut-sheet)
0.7 x 0.7 x 0.2 x 0.2 in
UNSPSC-code
43212107
Logistics data
Products per pallet
1 pc(s)
Larger master carton quantity
20 pc(s)