HP logo

HP BL620c G7 Intel Xeon E7-2820 processor 2 GHz 18 MB L3

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19456
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 Year Limited(Return to HP - Unit Exchange)
Long product name HP BL620c G7 Intel Xeon E7-2820 processor 2 GHz 18 MB L3:

HP BL620c G7 Intel Xeon E7-2820 (2.0GHz/8-core/18MB/105W) Processor Kit

Short summary description HP BL620c G7 Intel Xeon E7-2820 processor 2 GHz 18 MB L3:

HP BL620c G7 Intel Xeon E7-2820, Intel® Xeon® E7, LGA 1567 (Socket LS), 32 nm, E7-2820, 2 GHz, 64-bit

Long summary description HP BL620c G7 Intel Xeon E7-2820 processor 2 GHz 18 MB L3:

HP BL620c G7 Intel Xeon E7-2820. Processor family: Intel® Xeon® E7, Processor socket: LGA 1567 (Socket LS), Processor lithography: 32 nm. Market segment: Server

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.