location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Yealink WH62 Mono Teams Personal audio conferencing system Wireless Head-band Office/Call center Micro-USB Charging stand Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yealink Check ‘Yealink’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yealink WH62 DECT Wireless Headset MONO TEAMS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1308000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0841885105059 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yealink: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 21:53:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Yealink 1308000 user manual (8.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Yealink WH62 Mono Teams Personal audio conferencing system Wireless Head-band Office/Call center Micro-USB Charging stand Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 Micro-USB connection
  • - Ringer on the base
  • - Supports busylight
  • - Yealink Acoustic Shield Technology
  • - Teams and Skype for Business compatible
  • - Talking Time up to 14h (Dual)/13h (Mono)
  • - Wireless range up to 160m
Long product name Yealink WH62 Mono Teams Personal audio conferencing system Wireless Head-band Office/Call center Micro-USB Charging stand Black :
The short editorial description of Yealink WH62 Mono Teams Personal audio conferencing system Wireless Head-band Office/Call center Micro-USB Charging stand Black

WH62 Mono Teams - Excellent Work Partner for Phone and UC Communication
More>>>
Yealink WH62 Mono Teams Personal audio conferencing system Wireless Head-band Office/Call center Micro-USB Charging stand Black:
The official marketing text of Yealink WH62 Mono Teams Personal audio conferencing system Wireless Head-band Office/Call center Micro-USB Charging stand Black as supplied by the manufacturer

The Yealink WH62 is a new entry-level DECT wireless headset, with WH62 Dual and WH62 Mono two models. Work seamlessly with major UC platforms and integrate natively with Yealink IP phones. For crystal sound experience, Yealink Super Wideband Technology and Acoustic Shield Technology make you talk and hear clearly during phone calls and video conferencing. With easily on-ear control, interruption free, comfortable wearing, WH62 is a nice partner either for communicating or collaborating.

Native Integration
No more EHS adapters needed, connect desk phone directly with one USB cable. And 2 Micro USB ports contained in the base, supporting connect to PC and IP phone simultaneously. Integrated deeply with Yealink IP Phones, you can just feel the crystal call experience at the moment of wearing WH62. Also work with popular UC platforms, achieving all-round collaboration.

Be Heard Crystal Clearly
With Yealink Acoustic Shield Technology, the two Microphones built in WH62 block the background noise automatically but ensure participant voice be heard clearly, greatly boost the communication efficiency.

Interruption Free
Busylight is enabled in WH62. With the light on the headset or BLT60 on the desk turning red, people around you would know that you are on the phone, instead of interrupting you unknowingly. Just stay focused on conversation, for higher efficiency, for better collaboration.

All-Day Comfort
Based on hundreds of headform evaluations and thousands of wearing comfort tests, WH62 well meets the ergonomic requirements. Besides, with premier soft leather cushions and lightweight design, you can wear it all day comfortably. For more workspace freedom, WH62 can also free you up to 160m away from the desk.

Short summary description Yealink WH62 Mono Teams Personal audio conferencing system Wireless Head-band Office/Call center Micro-USB Charging stand Black:
This short summary of the Yealink WH62 Mono Teams Personal audio conferencing system Wireless Head-band Office/Call center Micro-USB Charging stand Black data-sheet is auto-generated and uses the product title and the first six key specs.

Yealink WH62 Mono Teams, Wireless, Office/Call center, 100 - 10000 Hz, 288 g, Personal audio conferencing system, Black

Long summary description Yealink WH62 Mono Teams Personal audio conferencing system Wireless Head-band Office/Call center Micro-USB Charging stand Black:
This is an auto-generated long summary of Yealink WH62 Mono Teams Personal audio conferencing system Wireless Head-band Office/Call center Micro-USB Charging stand Black based on the first three specs of the first five spec groups.

Yealink WH62 Mono Teams. Product type: Personal audio conferencing system. Connectivity technology: Wireless. Recommended usage: Office/Call center. Headphone frequency: 100 - 10000 Hz. Connectivity range: 160 m. Weight: 288 g. Product colour: Black

1/3 Investment

Headset will be the strategic product line in Yealink, there will be 30% of total R&D investment on Headset product line

7+ Years

7+ years experience on wireless technology, 9+ DECT products released.
- DECT Wireless Technology
- Bluetooth Wireless Technology

20+ Years

20+ years experience on audio communication technology.
- Audio Cancelation Technology
- Sound Technology

40+ Months

40+ months headset market research & analyze, technology development
- Supply Chain
- Manufacture

200+ Customers

Researched 200+ customers in 15+ countries to study and understand all headset requirements
- User Experience
- Feature Requirement

1000+ Head Styles

1000+ head styles globally in database of Yealink to find out the best wearing experience.
- Wearing Comfortable
- ID Design & Materials

The story is currently unavailable. Please, contact us.
Performance
Product type *
Personal audio conferencing system
Wearing stylee *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Volume control
Button
Control type
Buttons
Certification
CE
Ports & interfaces
Connectivity technology *
Wireless
USB connector
Micro-USB
Connectivity range
160 m
Headphones
Ear coupling *
Supraaural
Headphone frequency
100 - 10000 Hz
Impedance
32 Ω
Headphone sensitivity
92.5 dB
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
-44 dB
Microphone mute
Yes
Base station
Base station colour
Black
Battery
Rechargeable battery
Yes
Talk time
13 h
Standby time
90 h
Charging time
2.5 h
Weight & dimensions
Weight
288 g
Packaging content
Charging stand
Yes
Quick start guide
Yes
Cables included
USB
Product count per unit
1
Logistics data
Harmonized System (HS) code
85183000
Supplier features
Charging time
170 min
Other features
USB 2.0 ports quantity
2
Sensitivity
87 dB
Frequency range
100 - 10000 Hz
Country Distributor
Nederland 2 distributor(s)
United Kingdom 6 distributor(s)
Magyarország 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 5 distributor(s)
Switzerland 2 distributor(s)
Belgium 4 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 2 distributor(s)
España 1 distributor(s)
Österreich 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)