location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkSmart Cam webcam 1920 x 1080 pixels USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkSmart Cam
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Y71C41660 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195477818583 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2024 08:33:32
The date of the most recent change of this product data-sheet in Icecat.
Setup Guide (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkSmart Cam webcam 1920 x 1080 pixels USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1920 x 1080 pixels 30 fps
  • - Full HD
  • - Host interface: USB
  • - Black
Warranty: 3 year
Long product name Lenovo ThinkSmart Cam webcam 1920 x 1080 pixels USB Black :
The short editorial description of Lenovo ThinkSmart Cam webcam 1920 x 1080 pixels USB Black

Collaboration camera
More>>>
Short summary description Lenovo ThinkSmart Cam webcam 1920 x 1080 pixels USB Black:
This short summary of the Lenovo ThinkSmart Cam webcam 1920 x 1080 pixels USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkSmart Cam, 1920 x 1080 pixels, Full HD, 30 fps, USB, Black, Clip

Long summary description Lenovo ThinkSmart Cam webcam 1920 x 1080 pixels USB Black:
This is an auto-generated long summary of Lenovo ThinkSmart Cam webcam 1920 x 1080 pixels USB Black based on the first three specs of the first five spec groups.

Lenovo ThinkSmart Cam. Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD, Maximum frame rate: 30 fps. Host interface: USB, Product colour: Black, Mounting type: Clip. Width: 105 mm, Height: 60.5 mm, Weight: 242 g

Performance
Maximum video resolution *
1920 x 1080 pixels
Maximum frame rate
30 fps
Camera HD type *
Full HD
Design
Host interface *
USB
Product colour *
Black
Mounting type *
Clip
Weight & dimensions
Width
105 mm
Height
60.5 mm
Weight
242 g
Packaging data
Product count per unit
1
Logistics data
Harmonized System (HS) code
85258900
Country Distributor
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
España 2 distributor(s)
México 2 distributor(s)