location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-S5 data projector 2200 ANSI lumens LCD SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EMP-S5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H252040
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-S5 data projector 2200 ANSI lumens LCD SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema
  • - LCD 2200 ANSI lumens
  • - Lamp 4000 h
  • - SVGA (800x600) 400:1
  • - 1 W
Long product name Epson EMP-S5 data projector 2200 ANSI lumens LCD SVGA (800x600) :
The short editorial description of Epson EMP-S5 data projector 2200 ANSI lumens LCD SVGA (800x600)

EMP-S5 LCD SVGA 2200ALu
More>>>
Epson EMP-S5 data projector 2200 ANSI lumens LCD SVGA (800x600):
The official marketing text of Epson EMP-S5 data projector 2200 ANSI lumens LCD SVGA (800x600) as supplied by the manufacturer

Affordable, high performance projector for the classroom or office
Bring performance, reliability and value to your classroom or office presenting with this compact, versatile projector. It's easy to use and packed with features to enhance your presentations, and save time and money.

The Epson EMP-S5 makes great classroom or office presenting simple, fast and affordable. Be ready to present in just 5 seconds, and on the move in just 1! And get a perfect picture every time with Keystone Correction.

Take charge with the new Easy-Use remote, and pause instantly with the A/V mute slide. Maximise reliability and value with Epson's exclusive E-TORL lamp, which lasts up to 4000 hours and produces bright, clear images at an excellent 2000 lumens.

Short summary description Epson EMP-S5 data projector 2200 ANSI lumens LCD SVGA (800x600):
This short summary of the Epson EMP-S5 data projector 2200 ANSI lumens LCD SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-S5, 2200 ANSI lumens, LCD, SVGA (800x600), 400:1, 762 - 7620 mm (30 - 300"), 16.78 million colours

Long summary description Epson EMP-S5 data projector 2200 ANSI lumens LCD SVGA (800x600):
This is an auto-generated long summary of Epson EMP-S5 data projector 2200 ANSI lumens LCD SVGA (800x600) based on the first three specs of the first five spec groups.

Epson EMP-S5. Projector brightness: 2200 ANSI lumens, Projection technology: LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Lamp type: UHE. Focus: Manual, Focal length range: 16.6 mm, Digital zoom: 1.35x. Country of origin: Japan. RMS rated power: 1 W

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projector brightness *
2200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
400:1
Number of colours
16.78 million colours
Keystone correction, vertical
-30 - 30°
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Lamp type
UHE
Lamp power
170 W
Lens system
Focus *
Manual
Focal length range
16.6 mm
Digital zoom
1.35x
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Headphone outputs
1
VGA (D-Sub) ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
Features
Country of origin
Japan
Multimedia
RMS rated power
1 W
Design
Market positioning *
Home cinema
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
2.6 kg
Package width
378 mm
Package depth
420 mm
Package height
183 mm
Package weight
4.83 kg
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
55 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
5 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
66 pc(s)
Pallet length (UK)
2.16 m
Other features
Dimensions (WxDxH)
245 x 327 x 92 mm
Host interface
USB 2.0 Type B
Brand Image Product code Product Stock Price from
Epson EMP-S52 data projector 1800 ANSI lumens LCD SVGA (800x600) Epson EMP-S52 data projector 1800 ANSI lumens LCD SVGA (800x600)
(show image)
V11H252140 Epson EMP-S52 0.00
(excl. VAT)
0 (incl. VAT)