location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LQ-2190N dot matrix printer 360 x 180 DPI 480 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LQ-2190N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA92001A2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946485270
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2023 14:07:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson LQ-2190N dot matrix printer 360 x 180 DPI 480 cps
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 360 x 180 DPI 480 cps Grey
  • - Standard interfaces: Ethernet, Parallel, USB 2.0
  • - Print heads: 24-pin 400 million characters
Warranty: 12 months
Long product name Epson LQ-2190N dot matrix printer 360 x 180 DPI 480 cps :
The short editorial description of Epson LQ-2190N dot matrix printer 360 x 180 DPI 480 cps

24 pins, 136 columns, 24 Needles, 480 chars/s, 360 x 180 dpi, USB 2.0 Type B, Ethernet (100 Base-TX / 10 Base-T)
More>>>
Epson LQ-2190N dot matrix printer 360 x 180 DPI 480 cps:
The official marketing text of Epson LQ-2190N dot matrix printer 360 x 180 DPI 480 cps as supplied by the manufacturer

EPSON 9-PIN DOT MATRIX PRINTERS
Ideal for commercial, industrial and logistic applications, Epson’s 9-pin dot matrix range offers excellent print quality for a competitive price. Combining high precision alignment and sophisticated paper handling, this comprehensive range of narrow and wide carriage printers can tackle even heavy duty print jobs.

EPSON 24-PIN DOT MATRIX PRINTERS
Offering all the features available across the 9-pin range, but with the advantage of scalable fonts and letter quality printing. Epson 24-pin printers are ideal for front desk applications in the retail and service industries, as well as invoice and order printing. The range also includes flatbed printers for use with a wider (and thicker) range of materials including receipts and labels.

EPSON BUSINESS INKJET PRINTERS
Epson colour printing highlights important information and gives clarity to forms. The high-resolution printouts of this new generation of tractor feed printers do not fade and open new horizons and additional value in business printing. A low cost per page is ensured by the high capacity single ink cartridges and the use of standard endless paper or even labels. In addition, these new high speed printers reduce printing noise and energy consumption by using the latest Epson Mirco Piezo ® inkjet technology. The easy-to-use front facing controls offer flexible installation under the counter, on the desktop or on a shelf

Short summary description Epson LQ-2190N dot matrix printer 360 x 180 DPI 480 cps:
This short summary of the Epson LQ-2190N dot matrix printer 360 x 180 DPI 480 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LQ-2190N, 480 cps, 360 x 180 DPI, 360 cps, 120 cps, 5 copies, Grey

Long summary description Epson LQ-2190N dot matrix printer 360 x 180 DPI 480 cps:
This is an auto-generated long summary of Epson LQ-2190N dot matrix printer 360 x 180 DPI 480 cps based on the first three specs of the first five spec groups.

Epson LQ-2190N. Maximum print speed: 480 cps, Maximum resolution: 360 x 180 DPI, Maximum print speed (draft): 360 cps. Product colour: Grey, Buffer size: 128 KB, Country of origin: Indonesia. Standard interfaces: Ethernet, Parallel, USB 2.0, Cabling technology: 10/100Base-T(X). Print heads: 24-pin, Print head life: 400 million characters, Ribbon life: 15 million characters. Width: 639 mm, Depth: 402 mm, Height: 256 mm

Printing
Maximum resolution *
360 x 180 DPI
Maximum printing width (columns) *
136
Maximum print speed *
480 cps
Maximum print speed (draft)
360 cps
Maximum print speed (LQ)
120 cps
Copies, maximum
5 copies
Features
Product colour *
Grey
Buffer size *
128 KB
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
Ethernet, Parallel, USB 2.0
Cabling technology
10/100Base-T(X)
Endurance
Print heads *
24-pin
Endurance
Print head life
400 million characters
Ribbon life
15 million characters
Mean time between failures (MTBF)
20000 h
Weight & dimensions
Width
639 mm
Depth
402 mm
Height
256 mm
Weight
13 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
520 mm
Package depth
750 mm
Package height
295 mm
Package weight
15.5 kg
Logistics data
Products per pallet
2 pc(s)
Country Distributor
United Kingdom 5 distributor(s)
Nederland 1 distributor(s)