location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hoya NDX 16 Pro 1 Digital 67 6.7 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoya Check ‘Hoya’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NDX 16 Pro 1 Digital 67
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YDND9P067
Category:
Filters used on cameras to modify the images recorded e.g. to change the colours or to make black-white images. The filter can be a square or oblong shape mounted in a holder accessory, or, more commonly, a glass or plastic disk with a metal or plastic ring frame, which can be screwed in front of or clipped onto the lens.
Camera Lens Filters Check ‘Hoya’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoya: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hoya NDX 16 Pro 1 Digital 67 6.7 cm :
The short editorial description of Hoya NDX 16 Pro 1 Digital 67 6.7 cm

NDX 16 Pro 1 Digital 67
More>>>
Short summary description Hoya NDX 16 Pro 1 Digital 67 6.7 cm:
This short summary of the Hoya NDX 16 Pro 1 Digital 67 6.7 cm data-sheet is auto-generated and uses the product title and the first six key specs.

Hoya NDX 16 Pro 1 Digital 67, 6.7 cm

Long summary description Hoya NDX 16 Pro 1 Digital 67 6.7 cm:
This is an auto-generated long summary of Hoya NDX 16 Pro 1 Digital 67 6.7 cm based on the first three specs of the first five spec groups.

Hoya NDX 16 Pro 1 Digital 67. Filter size: 6.7 cm, Product colour: Black

Brand Image Product code Product Stock Price from
Hoya

Hoya NDX 16 Pro 1 Digital 58 5.8 cm
(show image)
YDND9P058 NDX 16 Pro 1 Digital 58 0.00
(excl. VAT)
0 (incl. VAT)
Hoya

Hoya NDX 16 Pro 1 Digital 55 5.5 cm
(show image)
YDND9P055 NDX 16 Pro 1 Digital 55 0.00
(excl. VAT)
0 (incl. VAT)
Hoya

Hoya NDX 16 Pro 1 Digital 52 5.2 cm
(show image)
YDND9P052 NDX 16 Pro 1 Digital 52 0.00
(excl. VAT)
0 (incl. VAT)
Hoya

Hoya NDX 16 Pro 1 Digital 62 6.2 cm
(show image)
YDND9P062 NDX 16 Pro 1 Digital 62 0.00
(excl. VAT)
0 (incl. VAT)
Hoya

Hoya NDX 16 Pro 1 Digital 72 7.2 cm
(show image)
YDND9P072 NDX 16 Pro 1 Digital 72 0.00
(excl. VAT)
0 (incl. VAT)
Hoya

Hoya NDX 16 Pro 1 Digital 77 7.7 cm
(show image)
YDND9P077 NDX 16 Pro 1 Digital 77 0.00
(excl. VAT)
0 (incl. VAT)