location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech OEM S-220 Speaker System, European speaker set 17 W Black 2.1 channels 8 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OEM S-220 Speaker System, European
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980-000021
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech OEM S-220 Speaker System, European speaker set 17 W Black 2.1 channels 8 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 17 W 2.1 channels
  • - 8 W
  • - Microphone in
  • - Black
Long product name Logitech OEM S-220 Speaker System, European speaker set 17 W Black 2.1 channels 8 W :
The short editorial description of Logitech OEM S-220 Speaker System, European speaker set 17 W Black 2.1 channels 8 W

OEM S-220 Speaker System
More>>>
Logitech OEM S-220 Speaker System, European speaker set 17 W Black 2.1 channels 8 W:
The official marketing text of Logitech OEM S-220 Speaker System, European speaker set 17 W Black 2.1 channels 8 W as supplied by the manufacturer

Enjoy rich acoustics with a high-quality subwoofer (9 W) and two satellite speakers (4 W each). A high-performance, piano-finish control base adds convenient access to volume, power, and bass controls.
Headphone and microphone jacks are conveniently located on the wired remote.

-Identity, value, and packaging that combine to give you a perfectly integrated audio solution.
-17 W speaker system (4 W per satellite, 9 W subwoofer).
-Power, volume, and bass controls on a piano-finish control base.
-Headphone jack.
-Microphone jack.

Short summary description Logitech OEM S-220 Speaker System, European speaker set 17 W Black 2.1 channels 8 W:
This short summary of the Logitech OEM S-220 Speaker System, European speaker set 17 W Black 2.1 channels 8 W data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech OEM S-220 Speaker System, European, 2.1 channels, 17 W, Black, 8 W, 9 W, 3050 mm

Long summary description Logitech OEM S-220 Speaker System, European speaker set 17 W Black 2.1 channels 8 W:
This is an auto-generated long summary of Logitech OEM S-220 Speaker System, European speaker set 17 W Black 2.1 channels 8 W based on the first three specs of the first five spec groups.

Logitech OEM S-220 Speaker System, European. Audio output channels: 2.1 channels, RMS rated power: 17 W, Product colour: Black. Satellite speakers RMS power: 8 W. Subwoofer RMS power: 9 W. Package width: 3050 mm, Package depth: 1080 mm, Package height: 2790 mm

Performance
RMS rated power *
17 W
Product colour *
Black
Remotely operated
Yes
Audio output channels *
2.1 channels
Satellite speakers
Satellite speakers RMS power *
8 W
Subwoofer
Subwoofer RMS power
9 W
Technical details
Power requirements
220 V
Type
Home theatre speakers
Ports & interfaces
Headphone outputs
1
Microphone in
Yes
Packaging data
Package width
3050 mm
Package depth
1080 mm
Package height
2790 mm
Package weight
2.65 kg
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:30:53
Uk has collected 3 expert reviews for Logitech OEM S-220 Speaker System, European speaker set 17 W Black 2.1 channels 8 W and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
itreviews.com
Updated:
2016-11-15 01:30:50
Review date: 05 March, 2012. Review by: Darren Allan The S220 is a set of 2.1 speakers, meaning that it comprises of two satellites, plus a subwoofer to deliver in the bass department. And you won’t find many 2.1 offerings cheaper than this, given tha...
Good Surprisingly wellrounded sound for the money; little distortion, even at high volume...
Bad Satellite speakers are plastic, but that’s to be expected at this end of the value spectrum.
Bottom line Logitech has produced a great value for money package here. The S220 provides some good quality sound, which is quite remarkable when weighed up against its price tag. There are thoughtful extras too, such as the handy desktop volume control...
100%
Brand Image Product code Product Stock Price from
iRhythms

iRhythms 3 Piece Subwoofer & Satellite Speaker System, Black speaker set 133 W 2.1 channels 2 W
(show image)
A-211 3 Piece Subwoofer & Satellite Speaker System, Black 0.00
(excl. VAT)
0 (incl. VAT)
iRhythms

iRhythms 3 Piece Subwoofer & Satellite Speaker System, White speaker set 133 W 2.1 channels 2 W
(show image)
A-210 3 Piece Subwoofer & Satellite Speaker System, White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)