location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic AMDIS02B webcam 5 MP 2592 x 1944 pixels USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMDIS 2K Super HD Autofocus Webcam with Microphone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100752707101
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867224267
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2022 15:22:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conceptronic AMDIS02B webcam 5 MP 2592 x 1944 pixels USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5-Megapixel (2592 x 1944) 2K Super HD resolution
  • - Autofocus
  • - Built-in noise-reduction microphone
  • - Compatible with most video conferencing software applications
  • - Compatible with PC or laptops with mainstream operating systems
  • - USB 2.0. Simple Plug and Play installation
  • - Privacy cover included
Long product name Conceptronic AMDIS02B webcam 5 MP 2592 x 1944 pixels USB 2.0 Black :
The short editorial description of Conceptronic AMDIS02B webcam 5 MP 2592 x 1944 pixels USB 2.0 Black

5 MP, 1/4” CMOS, f= 2.7mm, 72°, MJPEG/YUY2, USB-A, DC 5V, 1.5 m, Black
More>>>
Conceptronic AMDIS02B webcam 5 MP 2592 x 1944 pixels USB 2.0 Black:
The official marketing text of Conceptronic AMDIS02B webcam 5 MP 2592 x 1944 pixels USB 2.0 Black as supplied by the manufacturer

With this autofocus webcam, you can communicate and share special moments with anyone through the Internet in high resolution and smoother video with 30 frame rate! This webcam is fully compatible with most video conferencing software applications and is equipped with a built-in noise reduction microphone. Perfect for video conferencing, online classing, gaming and live streaming.

Short summary description Conceptronic AMDIS02B webcam 5 MP 2592 x 1944 pixels USB 2.0 Black:
This short summary of the Conceptronic AMDIS02B webcam 5 MP 2592 x 1944 pixels USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic AMDIS02B, 5 MP, 2592 x 1944 pixels, Full HD, 30 fps, 640x480@30fps, 1280x720@30fps, 1920x1080@30fps, 2595x1944@15fps, M-JPEG

Long summary description Conceptronic AMDIS02B webcam 5 MP 2592 x 1944 pixels USB 2.0 Black:
This is an auto-generated long summary of Conceptronic AMDIS02B webcam 5 MP 2592 x 1944 pixels USB 2.0 Black based on the first three specs of the first five spec groups.

Conceptronic AMDIS02B. Megapixel: 5 MP, Maximum video resolution: 2592 x 1944 pixels, Camera HD type: Full HD. Host interface: USB 2.0, Product colour: Black, Mounting type: Stand. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP, Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High.... Width: 77 mm, Depth: 90 mm, Height: 33 mm. Package width: 53 mm, Package depth: 90 mm, Package height: 116 mm

Performance
Megapixel *
5 MP
Maximum video resolution *
2592 x 1944 pixels
Maximum frame rate
30 fps
Camera HD type *
Full HD
Resolution at capture speed
640x480@30fps, 1280x720@30fps, 1920x1080@30fps, 2595x1944@15fps
Video format supported
M-JPEG
Auto focus
Yes
Focus adjustment
Auto
Privacy camera
Yes
White balance
Auto
Noise reduction
Yes
Operating voltage
5 V
Plug and Play
Yes
Design
Built-in microphone *
Yes
Host interface *
USB 2.0
Product colour *
Black
Housing material
Plastic
Mounting type *
Stand
Sensor type
CMOS
Optical sensor size
25.4 / 4 mm (1 / 4")
Built-in flash *
No
USB powered
Yes
Cable length
1.5 m
LED indicators
No
Software
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP
Software
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Storage humidity
0 - 60%
Weight & dimensions
Width
77 mm
Depth
90 mm
Height
33 mm
Weight
101 g
Packaging data
Product count per unit
1
Package width
53 mm
Package depth
90 mm
Package height
116 mm
Package weight
102 g
Packaging content
Quick installation guide
Yes
Tripod included
No
Logistics data
Master (outer) case width
290 mm
Master (outer) case length
470 mm
Master (outer) case height
480 mm
Master (outer) case weight
11 kg
Quantity per master (outer) case
100 pc(s)
Country of origin
China
Other features
Lens
2.7 mm
Connector(s)
USB-A
Viewing angle
72°
Brand Image Product code Product Stock Price from
Conceptronic AMDIS webcam 2 MP 1920 x 1080 pixels USB 2.0 Black Conceptronic AMDIS webcam 2 MP 1920 x 1080 pixels USB 2.0 Black
(show image)
100752507 AMDIS 1080P Full HD Webcam with Microphone 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Lounge’n’LOOK Chatcam webcam 640 x 480 pixels USB 2.0 Conceptronic Lounge’n’LOOK Chatcam webcam 640 x 480 pixels USB 2.0
(show image)
CLLCHATCAM USB Chatcam with microphone 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Lounge'n'LOOK Flexcam webcam 1.3 MP 1280 x 960 pixels Conceptronic Lounge'n'LOOK Flexcam webcam 1.3 MP 1280 x 960 pixels
(show image)
CLLFLEXCAM Lounge'n'LOOK Flexcam 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Lounge'n'LOOK DeskCam webcam 1.3 MP 1280 x 960 pixels Black Conceptronic Lounge'n'LOOK DeskCam webcam 1.3 MP 1280 x 960 pixels Black
(show image)
CLLDESKCAM Lounge'n'LOOK DeskCam 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)