location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WF-4745 ink cartridge 1 pc(s) Original High (XL) Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-4745
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T07U140
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946689562
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 May 2024 12:07:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WF-4745 ink cartridge 1 pc(s) Original High (XL) Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - High (XL) Yield
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson WF-4745 ink cartridge 1 pc(s) Original High (XL) Yield Black :
The short editorial description of Epson WF-4745 ink cartridge 1 pc(s) Original High (XL) Yield Black

WF-4745 Series Ink Cartridge L Black
More>>>
Short summary description Epson WF-4745 ink cartridge 1 pc(s) Original High (XL) Yield Black:
This short summary of the Epson WF-4745 ink cartridge 1 pc(s) Original High (XL) Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WF-4745, High (XL) Yield, Black, 41.2 ml, 38.1 ml, 1 pc(s), Single pack

Long summary description Epson WF-4745 ink cartridge 1 pc(s) Original High (XL) Yield Black:
This is an auto-generated long summary of Epson WF-4745 ink cartridge 1 pc(s) Original High (XL) Yield Black based on the first three specs of the first five spec groups.

Epson WF-4745. Cartridge capacity: High (XL) Yield, Black ink volume: 41.2 ml, Supply type: Single pack, Colour ink volume: 38.1 ml, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 2900 pages

Features
Compatibility *
WorkForce Pro WF-4745DTWF
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
1
Black ink volume
41.2 ml
Colour ink volume
38.1 ml
Black ink page yield *
2900 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colours *
Black
Brand compatibility *
Epson
Features
Supply type *
Single pack
Country of origin
Indonesia
Weight & dimensions
Package width
98 mm
Package depth
142 mm
Package height
45 mm
Package weight
102 g
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946693804
Logistics data
Quantity per master (outer) case
5 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
España 2 distributor(s)
Portugal 2 distributor(s)
Danmark 2 distributor(s)