location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek OpticFilm 120 Pro Photo scanner 5300 x 5300 DPI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OpticFilm
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
120 Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0299 show
Show alternative article codes used in the online market place
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2022 17:35:25
The date of the most recent change of this product data-sheet in Icecat.
Plustek 0299 user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Plustek OpticFilm 120 Pro Photo scanner 5300 x 5300 DPI Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Photo scanner 5300 x 5300 DPI
  • - Color scanning
  • - Scan size (flatbed), maximum: 60 x 120 mm
  • - Power supply type: AC
Long product name Plustek OpticFilm 120 Pro Photo scanner 5300 x 5300 DPI Black :
The short editorial description of Plustek OpticFilm 120 Pro Photo scanner 5300 x 5300 DPI Black

CCD, LED, 5300 dpi max, 60 mm x 120 mm, USB 3.0, 6.2 kg
More>>>
Plustek OpticFilm 120 Pro Photo scanner 5300 x 5300 DPI Black:
The official marketing text of Plustek OpticFilm 120 Pro Photo scanner 5300 x 5300 DPI Black as supplied by the manufacturer

Create Incredible Scans with the Plustek Multiple Format Film Scanner
The OpticFilm 120 Pro professional film scanner delivers high quality images while fulfilling the film scanning requirements of advanced amateurs or professionals, that require the ultimate in image quality and an ICC profiled scanning system.

Converts Multiple film formats
Converts 35mm negatives, slides, and 120 roll films from 6x4.5cm up to 6x12 cm to JPEG, Tiff, PSD digital files.

Outputs Extraordinary Image Quality
State of the art imaging system
The scanner uses an 8-element glass lens, a high-sensitivity color CCD with 10,600 dpi resolution, and a stable LED light source to provide a measured resolution of 5,300 dpi*.

Plustek OpticFilm 120 Pro film scanner offers 5,300 dpi true optical resolution* and A/D conversion at up to 16 bits, as well as superior-quality digital images at an ultra-high resolution of 38 megapixels for regular 35mm photo frame and 273 megapixels for 6x12 camera film roll.

* Resolution measured using USAF1951 test target and a typical OpticFilm 120 Pro

High Dynamic Range
Dynamic range is the range of recordable light from the darkest to lightest on the exposed film that a scanner can read. The OpticFilm 120 Pro captures more detail in the light and dark areas of analog film. This delivers an effective usable Dynamic Range of 4.01 (using SilverFast Multi-Exposure/ according to ISO 21550:2004) and a theoretical maximum density of 4.8, providing accurate color and all highlight and shadow details.

Built-in Infrared Channel
Photographic film emulsions and dye layers are mostly transparent to infrared light. However, dust, scratches and other surface artifacts block infrared light. In conjunction with SilverFast iSRD, dust, scratches and artifacts are automatically removed and the need for tedious post processing is eliminated.

Sharpness
The lens calibration tool function enables users to manually calibrate the scanner optical module. This eliminates focus variations because of film flatness and slide mount variability.

16 bit per channel
OpticFilm 120 Pro generates 16 bit RAW scan data. This ensures a high dynamic range, detail reproduction and color accuracy. Capture your images with outstanding accuracy and preserve your precious memories.

Accurate color reproduction
Color management enables the OpticFilm 120 Pro to be used in a color managed workflow and ensures the scanned images look exactly the same when printed and displayed. The OpticFilm 120 Pro is factory calibrated and also includes a 6x7 IT8 target for re-calibration if needed.

Greater Performance
The OpticFilm 120 Pro film scanner is fully automated. It comes with an automatic motorized film transport system to speed the scanning workflow and batch scanning.

User-friendly Workflow
Three types of film holders (35mm film strip, 35mm slides, and 120 film strip) are recognized by the scanner automatically.

Redesigned Film Holders
The adjustable 120 film strip holders are now more flexible for both 6x6 and 6x7 film strips.

USB 3.0 connectivity
Data transfer speed is increased up to 80% over the OpticFilm 120.

Powered by LaserSoft Imaging AG SilverFast
Software plays an important role to deliver a brilliant image. During the scanner development phase, LaserSoft Imaging, with its more than 30 years of experience in digital imaging, has significantly contributed to achieving the superior quality.

Short summary description Plustek OpticFilm 120 Pro Photo scanner 5300 x 5300 DPI Black:
This short summary of the Plustek OpticFilm 120 Pro Photo scanner 5300 x 5300 DPI Black data-sheet is auto-generated and uses the product title and the first six key specs.

Plustek OpticFilm 120 Pro, 60 x 120 mm, 5300 x 5300 DPI, 48 bit, 24/48 bit, 16 bit, 8/16 bit

Long summary description Plustek OpticFilm 120 Pro Photo scanner 5300 x 5300 DPI Black:
This is an auto-generated long summary of Plustek OpticFilm 120 Pro Photo scanner 5300 x 5300 DPI Black based on the first three specs of the first five spec groups.

Plustek OpticFilm 120 Pro. Scan size (flatbed), maximum: 60 x 120 mm, Scan resolution, optical: 5300 x 5300 DPI, Input colour depth: 48 bit. Scanner type: Photo scanner, Product colour: Black. Sensor type: CCD, Megapixel: 273 MP, Light source (scanning): LED. USB version: 3.2 Gen 1 (3.1 Gen 1), USB connector type: USB Type-B. Power supply type: AC, Input voltage: 24 V, Current: 0.75 A

Scanning
Scan size (flatbed), maximum *
60 x 120 mm
Scan resolution, optical *
5300 x 5300 DPI
Color scanning
Yes
Input colour depth
48 bit
Output colour depth
24/48 bit
Input greyscale depth
16 bit
Output greyscale depth
8/16 bit
Film scanning
Yes
Design
Scanner type *
Photo scanner
Product colour *
Black
Built-in display *
No
Performance
Sensor type *
CCD
Megapixel
273 MP
Light source (scanning)
LED
Scan file formats
PSD, JPEG, TIFF
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Ports & interfaces
USB connector type
USB Type-B
Power
Power supply type *
AC
Input voltage
24 V
Current
0.75 A
System requirements
Macintosh connectivity
Yes
Windows operating systems supported
Windows 10 Education x64, Windows 10 Enterprise x64, Windows 10 Home x64, Windows 10 Pro x64, Windows 10 x64, Windows 7 Enterprise x64, Windows 7 Home Basic x64, Windows 7 Home Premium x64, Windows 7 Professional x64, Windows 7 Starter x64, Windows 7 Ultimate x64, Windows 7 x64, Windows 8 Enterprise x64, Windows 8 Pro x64, Windows 8 x64
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina
Weight & dimensions
Width
210 mm
Depth
374 mm
Height
189 mm
Weight
6.2 kg
Packaging content
Cables included
USB
AC adapter included
Yes
Bundled software
SilverFast Ai Studio 8
Brand Image Product code Product Stock Price from
Plustek OpticFilm 135 Film/slide scanner 3600 x 3600 DPI Black Plustek OpticFilm 135 Film/slide scanner 3600 x 3600 DPI Black
(show image)
0272 135 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice SC8016U Plus ADF scanner 600 x 600 DPI A3 Black, White Plustek SmartOffice SC8016U Plus ADF scanner 600 x 600 DPI A3 Black, White
(show image)
0243 SC8016U Plus 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PN2040 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White Plustek SmartOffice PN2040 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0204 PN2040 0.00
(excl. VAT)
0 (incl. VAT)