location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula 55216 push & pull toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Train 1-2-3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55216 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446552162
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2024 10:50:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Goula 55216 push & pull toy :
The short editorial description of Goula 55216 push & pull toy

Goula Train 1-2-3, 18+ month
More>>>
Goula 55216 push & pull toy:
The official marketing text of Goula 55216 push & pull toy as supplied by the manufacturer

The Goula Train 1-2-3 can be used as a toy and puzzle. Learn different colours and the numbers 1, 2 and 3 or simply play with it by pulling it along. The coloured blocks can be used to build the complete train.

Short summary description Goula 55216 push & pull toy:
This short summary of the Goula 55216 push & pull toy data-sheet is auto-generated and uses the product title and the first six key specs.

Goula 55216, 18 month(s), Multicolour, 520 g

Long summary description Goula 55216 push & pull toy:
This is an auto-generated long summary of Goula 55216 push & pull toy based on the first three specs of the first five spec groups.

Goula 55216. Recommended age (min): 18 month(s), Product colour: Multicolour. Weight: 520 g

Features
Material *
Wood
Product colour *
Multicolour
Recommended age (min) *
18 month(s)
Suggested gender *
Boy/Girl
Minimum number of players
1
Learning & training skills
Motor skills training
Country of origin
China
Certification
CE
Weight & dimensions
Weight
520 g
Packaging data
Package width
360 mm
Package depth
110 mm
Package height
125 mm
Package weight
620 g
Logistics data
Pallet gross height
177 cm
Pallet gross weight
175.9 kg
Logistics data
Larger master carton quantity
27 pc(s)
Master (outer) cases per pallet layer
9 pc(s)
Layers per pallet
3 pc(s)
Products per pallet
216 pc(s)
Master (outer) case width
240 mm
Master (outer) case length
380 mm
Master (outer) case height
540 mm
Master (outer) case weight
5.96 kg
Quantity per master (outer) case
8 pc(s)
Master (outer) case volume
49248 cm³
Master (outer) case net weight
5.56 kg
Master (outer) case tare weight
400 g
Customs product code (TARIC)
95030099