Linksys logo

Linksys High Gain Antenna for SMA Connectors network antenna 7 dBi

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148824
Info modified on:
21 Oct 2022, 10:14:32
Long product name Linksys High Gain Antenna for SMA Connectors network antenna 7 dBi:

High Gain Antenna for R-SMA Connectors

Linksys High Gain Antenna for SMA Connectors network antenna 7 dBi:

Increase the effective range of your wireless devices!

Increase the range of your Wireless network! Attach this high gain antenna to your Linksys wireless networking device, and increase both the effective strength of the outgoing signals, and the receive sensitivity for incoming signals. The added signal strength and sensitivity also improves close-range communication reliability because every packet comes through "loud and clear", reducing retransmissions due to weak signal reception errors.

To install, just unscrew your current antenna, and attach the High Gain antenna in its place. There are no drivers to install, and no modifications to your setup are necessary.

The Linksys High Gain Antenna saves wiring costs and helps to build corporate wireless infrastructure by driving stronger signals into distant corners and hard-to-reach areas. And it's perfect for covering large areas in warehouse environments, public spaces, wireless hotspots, and outdoor venues -- anywhere you need extra coverage for your wireless network.

Increases the effective range of Linksys wireless devices
Stronger signal increases wireless coverage into hard- to-reach areas
Improves throughput by reducing retransmissions Easy installation -- simply replace your current antenna

Short summary description Linksys High Gain Antenna for SMA Connectors network antenna 7 dBi:

Linksys High Gain Antenna for SMA Connectors, 7 dBi, -20 - 65 °C, -30 - 75 °C, 40 g, R-SMA

Long summary description Linksys High Gain Antenna for SMA Connectors network antenna 7 dBi:

Linksys High Gain Antenna for SMA Connectors. Gain dBi (with antenna cable): 7 dBi. Weight: 40 g. Network connection type: R-SMA

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.