location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ATI FireGL V3350 256MB PCIe Graphics Card GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ATI FireGL V3350 256MB PCIe Graphics Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RV705ET
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:44
The date of the most recent change of this product data-sheet in Icecat.
quickspecs (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP ATI FireGL V3350 256MB PCIe Graphics Card GDDR2 :
The short editorial description of HP ATI FireGL V3350 256MB PCIe Graphics Card GDDR2

ATI FireGL V3350 256MB PCIe Graphics Card
More>>>
HP ATI FireGL V3350 256MB PCIe Graphics Card GDDR2:
The official marketing text of HP ATI FireGL V3350 256MB PCIe Graphics Card GDDR2 as supplied by the manufacturer

The ATI FireGL V3350 graphics card is an entry-level professional 3D card that supports 256 MB of video memory, blending value and performance for animation and modeling.

The ATI FireGL V3350 brings higher end memory performance to the entry-level of professional 3D cards for workstations, designed to handle modeling, animation, and 3D review for DCC and visualization requirements, as well as many CAD tasks. The V3350 is a blend of value and performance. Its main difference over its predecessor, the ATI FireGL V3300, is that it supports 256 MB of video memory, rather than 128 MB.

The ATI FireGL V3350 comes equipped with ATI Avivo™ Technology, with a High Dynamic Range (HDR) 64-bit per pixel display capability. It can produce over one trillion colors for vibrant visual fidelity while enabling rich real-time lighting and contrast effects with suitable application support.

The ATI FireGL V3350 is supported on the following platforms: HP xw4400 Workstation, HP xw6400 Workstation, HP xw8400 Workstation, HP xw9400 Workstation.

Short summary description HP ATI FireGL V3350 256MB PCIe Graphics Card GDDR2:
This short summary of the HP ATI FireGL V3350 256MB PCIe Graphics Card GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP ATI FireGL V3350 256MB PCIe Graphics Card, GDDR2, 128 bit, 2048 x 1536 pixels

Long summary description HP ATI FireGL V3350 256MB PCIe Graphics Card GDDR2:
This is an auto-generated long summary of HP ATI FireGL V3350 256MB PCIe Graphics Card GDDR2 based on the first three specs of the first five spec groups.

HP ATI FireGL V3350 256MB PCIe Graphics Card. Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI

Processor
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
400 MHz
Memory
Graphics card memory type *
GDDR2
Memory bus *
128 bit
Performance
DirectX version *
9.0
Shader model version *
3.0
Performance
OpenGL version *
2.0
Dual Link DVI *
Yes
Design
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Other features
Macintosh connectivity
No
Compatible operating systems
Windows XP, Windows XP64, Linux 32 & Linux 64, Windows Vista