location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Premium Semigloss Foto Paper 10 x 15

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Semigloss Photo Paper, 100 x 150 mm, 251g/m², 20 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S042054
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2023 11:02:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Premium Semigloss Foto Paper 10 x 15 :
The short editorial description of Epson Premium Semigloss Foto Paper 10 x 15

Premium Semigloss Foto Paper 10 x 15 cm, 20 sheets, 251g/m²
More>>>
Epson Premium Semigloss Foto Paper 10 x 15:
The official marketing text of Epson Premium Semigloss Foto Paper 10 x 15 as supplied by the manufacturer

For Stylus Photo RX520.

Short summary description Epson Premium Semigloss Foto Paper 10 x 15:
This short summary of the Epson Premium Semigloss Foto Paper 10 x 15 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Premium Semigloss Foto Paper 10 x 15, 251 g/m², Expression Photo XP-55, 760, 860, 960, Expression Premium XP-900, SureColor SC-P400, P600, 1 pc(s), 110 mm, 155 mm, 15 mm

Long summary description Epson Premium Semigloss Foto Paper 10 x 15:
This is an auto-generated long summary of Epson Premium Semigloss Foto Paper 10 x 15 based on the first three specs of the first five spec groups.

Epson Premium Semigloss Foto Paper 10 x 15. Media weight: 251 g/m², Compatible products: Expression Photo XP-55, 760, 860, 960, Expression Premium XP-900, SureColor SC-P400, P600. Quantity per pack: 1 pc(s), Package width: 110 mm, Package depth: 155 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 126 cm. Media size (1 slide): 100 x 150 mm, Country of origin: Spain

Features
Media weight *
251 g/m²
Compatible products
Expression Photo XP-55, 760, 860, 960, Expression Premium XP-900, SureColor SC-P400, P600
Packaging data
Quantity per pack
1 pc(s)
Package width
110 mm
Package depth
155 mm
Package height
15 mm
Package weight
130 g
Logistics data
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
126 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Logistics data
Pallet gross height
126 cm
Products per pallet
3000 pc(s)
Products per pallet (UK)
3900 pc(s)
Products per pallet layer
500 pc(s)
Products per pallet layer (UK)
650 pc(s)
Master (outer) case width
240 mm
Master (outer) case length
350 mm
Master (outer) case height
210 mm
Master (outer) case weight
6.6 g
Quantity per master (outer) case
50 pc(s)
Other features
Media size (1 slide)
100 x 150 mm
Country of origin
Spain