location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron Neo-Flex Tilting Wall Mount, UHD 160 cm (63") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neo-Flex Tilting Wall Mount, UHD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60-612 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0698833017663 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Dec 2023 10:01:28
The date of the most recent change of this product data-sheet in Icecat.
standard (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Three (3) years
Long product name Ergotron Neo-Flex Tilting Wall Mount, UHD 160 cm (63") Black :
The short editorial description of Ergotron Neo-Flex Tilting Wall Mount, UHD 160 cm (63") Black

Neo-Flex Tilting Wall Mount, UHD, 37"-63", 79kg
More>>>
Short summary description Ergotron Neo-Flex Tilting Wall Mount, UHD 160 cm (63") Black:
This short summary of the Ergotron Neo-Flex Tilting Wall Mount, UHD 160 cm (63") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron Neo-Flex Tilting Wall Mount, UHD, 94 cm (37"), 160 cm (63"), 100 x 100 mm, 600 x 400 mm, 0 - 15°, Black

Long summary description Ergotron Neo-Flex Tilting Wall Mount, UHD 160 cm (63") Black:
This is an auto-generated long summary of Ergotron Neo-Flex Tilting Wall Mount, UHD 160 cm (63") Black based on the first three specs of the first five spec groups.

Ergotron Neo-Flex Tilting Wall Mount, UHD. Maximum weight capacity: 79 kg, Minimum screen size: 94 cm (37"), Maximum screen size: 160 cm (63"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 600 x 400 mm. Tilt angle range: 0 - 15°, Distance to the wall (min): 6.9 cm, Distance to the wall (max): 17.8 cm. Product colour: Black

Brand Image Product code Product Stock Price from
Ergotron

Ergotron TM Cantilever, VHD 106.7 cm (42") Black
(show image)
60-617 TM Cantilever, VHD 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron TM Cantilever, UHD 139.7 cm (55") Black
(show image)
60-616 TM Cantilever, UHD 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Neo-Flex Wall Mount, VHD 106.7 cm (42") Black
(show image)
60-615 Neo-Flex Wall Mount, VHD 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Neo-Flex Wall Mount, UHD 160 cm (63") Black
(show image)
60-614 Neo-Flex Wall Mount, UHD 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Neo-Flex Tilting Wall Mount, VHD 106.7 cm (42") Black
(show image)
60-613 Neo-Flex Tilting Wall Mount, VHD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)