location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pelikan 515569 printer ribbon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelikan Check ‘Pelikan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Nylon HD Re-Inking
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
515569
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4018474515568
Category:
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons Check ‘Pelikan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pelikan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2019 19:05:56
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Pelikan 515569 printer ribbon :
The short editorial description of Pelikan 515569 printer ribbon

1 Nylon HD Re-Inking, black 8 mm/1.8 m
More>>>
Short summary description Pelikan 515569 printer ribbon:
This short summary of the Pelikan 515569 printer ribbon data-sheet is auto-generated and uses the product title and the first six key specs.

Pelikan 515569, OKI ML 590/591, Black, 44.38 g, 1.8 m, 8 mm, 5696 pc(s)

Long summary description Pelikan 515569 printer ribbon:
This is an auto-generated long summary of Pelikan 515569 printer ribbon based on the first three specs of the first five spec groups.

Pelikan 515569. Compatibility: OKI ML 590/591, Product colour: Black. Weight: 44.38 g, Ribbon length: 1.8 m. Ribbon size: 8 mm. Products per pallet: 5696 pc(s)

Brand Image Product code Product Stock Price from
Pelikan

Pelikan 519983 printer ribbon
(show image)
519983 1 Lift-off-Tape 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)