Tripp Lite logo

Tripp Lite BP48V60RT3UTAA UPS battery 48 V

Data-sheet quality:
created/standardized by Icecat
Product views:
122117
Info modified on:
10 Aug 2024, 09:47:55
Warranty:
2 year
Long product name Tripp Lite BP48V60RT3UTAA UPS battery 48 V:

3U, 48VDC, 74 kg, Black

Tripp Lite BP48V60RT3UTAA UPS battery 48 V:

TAA Compliant External Battery Pack and Cable. 3U, Expandable, Blue 2-Point Connector
- Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
- Extends runtime of select compatible Tripp Lite UPS Systems with 48VDC external battery connector
- Provides daisy-chain capability
- Simple installation; 3U rackmount, tower and stack adaptable

BP48V60RT3UTAA is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. This rack/tower external battery pack offers extended battery runtime when used in conjunction with compatible Tripp Lite systems. Multi-use form factor supports configuration in stacking, upright tower and rackmount applications using only 3 rack spaces (3U). Includes heavy gauge cabling with high current DC connector for simple installation. Additional output connector allows multiple BP48V60RT3UTAA battery packs to be daisy-chained to the UPS for even longer extended run operation.

Compatible UPS Systems - SM2200RMXL2UTAA, SM3000RMXL2UTAA, SMX2200RT2UTAA, SMX3000RT2UTAA and other Tripp Lite UPS systems that specify the use of this battery pack.

Key Features
- Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
- Offers extended-run UPS operation when used in conjunction with compatible Tripp Lite UPS systems
- Supports stacking or rackmount installation using only 3 rack spaces (3U)
- Includes heavy gauge cabling with high current DC connectors for simple installation
- Additional output connector allows multiple BP48V60RT3UTAA battery packs to be daisy-chained to the UPS for even longer extended run operation

Typical Applications
- Ideal means of lengthening the battery runtime provided by compatible Tripp Lite UPS systems. Battery pack may be ordered at time of original UPS purchase or sourced at a later date to extend runtime performance if site power conditions deteriorate and longer battery runtime is desired.

Package Includes
- BP48V60RT3UTAA TAA Compliant external battery pack
- Mounting hardware
- Warranty information
- Instruction manual

Short summary description Tripp Lite BP48V60RT3UTAA UPS battery 48 V:

Tripp Lite BP48V60RT3UTAA, 48 V, 1 pc(s), Black, 6 year(s), Taiwan, TAA

Long summary description Tripp Lite BP48V60RT3UTAA UPS battery 48 V:

Tripp Lite BP48V60RT3UTAA. Battery voltage: 48 V, Number of batteries included: 1 pc(s), Product colour: Black. Weight: 74 kg, Width: 444.5 mm, Height: 133.4 mm. Package width: 584.2 mm, Package height: 279.4 mm, Package depth: 838.2 mm. Master (outer) case width: 584.2 mm, Master (outer) case length: 838.2 mm, Master (outer) case height: 279.4 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.