- - Scanner type: Flatbed & ADF scanner 1200 x 1200 DPI
- - Color scanning
- - A4 Scanning media types supported: Envelopes, Labels, Photo paper, Plain paper, Plastic Card, Post Card(JPN)
- - Scan size (flatbed), maximum: 216 x 297 mm
- - Power supply type: AC 4.73 W
HP ScanJet Pro 2500 f1 Flatbed Scanner
Fast scanning at 20 ppm/40 ipm
Reliable, high-speed scanning at up to 25 pages/50 images per minute.
Recommended duty cycle: 1500 sheets per day
Designed to handle up to 1500 sheets per day.
Single-pass two-sided scanning
Save time and reduce waste with two-sided scanning that captures both sides of the page in a single pass.
One-button scanning
Create one-button scan settings for recurring tasks.
Scanning made easy
Define scan profiles and scan to multiple destinations with included HP Scan software.
Capture a wide range of document types
Scan documents up to 21.6 x 309.9 cm (8.5 x 122) through the ADF, and use the flatbed for bulky media.
Small, compact design
Compact design lets this scanner fit into small spaces
Optical character recognition
Built in OCR software lets you create searchable files right from the scanner, so you can find the document you need, when you need it.
Included third-party software
Edit and organize documents with a suite of included feature-rich software.
Full-featured TWAIN driver included
Scan directly into applications without opening another program with the full-featured TWAIN driver.
50-page ADF
Load up to 50 pages into the automatic document feeder for fast, unattended scanning.
Start fast with every scan
Instant-on Technology lets you begin scanning quickly.
HP Scanjet Pro 2500 f1, 216 x 297 mm, 1200 x 1200 DPI, 24 bit, 24 bit, 20 ppm, 20 ppm
HP Scanjet Pro 2500 f1. Scan size (flatbed), maximum: 216 x 297 mm, Scan resolution, optical: 1200 x 1200 DPI, Input colour depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product colour: Black, White. Sensor type: CMOS CIS, Daily duty cycle (max): 1500 pages, Light source (scanning): LED. Maximum ISO A-series paper size: A4, Scanning media types supported: Envelopes, Labels, Photo paper, Plain paper, Plastic Card, Post Card(JPN), Auto Document Feeder (ADF) media weight: 60 - 105 g/m². Standard interfaces: USB 2.0