location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 9022 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP OfficeJet Pro 9022 All-in-One Printer, Print, copy, scan, fax, 35-sheet ADF; Front-facing USB printing; Scan to email; Two-sided printing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1MR71B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424191963 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2024 00:35:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP OfficeJet Pro 9022 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Quickly scan both sides of page at once, and help save time with Smart Tasks shortcuts.[1] Even create editable, searchable documents from your phone or printer.[1]
  • - Get work done wherever, whenever, and easily print, scan, and copy from your phone, using HP Smart – best-in-class mobile print app.[1,3]
  • - Get enhanced security to help maintain privacy and control, and self-healing Wi-Fi that keeps you connected.[2]
  • - For hassle-free printing, this printer automatically orders ink when you’re running low so you don't have to shop for cartridges.[5] Save up to 70% on ink and never run out.[4,5]
Warranty: One-year limited hardware warranty; 24-hour, 7 days a week Web support; business hour phone support within warranty period
Long product name HP OfficeJet Pro 9022 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi :
The short editorial description of HP OfficeJet Pro 9022 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi

OfficeJet Pro 9022 All-in-One Printer
More>>>
HP OfficeJet Pro 9022 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi:
The official marketing text of HP OfficeJet Pro 9022 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi as supplied by the manufacturer

A revolutionary smart printer – even for high-volume jobs. Help save time with Smart Tasks shortcuts.[1] Get one-pass, two-sided scanning and easy mobile printing.[1] Count on seamless connections and enhanced security.[2] Save up to 70% on ink.[4]

Short summary description HP OfficeJet Pro 9022 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi:
This short summary of the HP OfficeJet Pro 9022 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Pro 9022 All-in-One Printer, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Grey

Long summary description HP OfficeJet Pro 9022 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet Pro 9022 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet Pro 9022 All-in-One Printer. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Print, Scan, Fax. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey

Designed to save you time

Eliminate steps in repetitive tasks, using Smart Tasks.[1] Scan to the cloud, email, and more – in a tap.[1]
Create editable, searchable documents scanning from your phone or printer, using Smart Tasks.[1]
Work fast and hands-free with the 35-page auto-feeder. Quickly scan both sides of a page at once.
Take on high-volume jobs with confidence, using two 250-sheet paper trays that fit a full ream of paper.

Freedom to work anywhere

Connect to cloud-based printing with Wi-Fi™ or your cellular network to print from anywhere.[1]
Quickly access and print documents and images on your smartphone, from Dropbox and Google Drive.[1]
Get high-quality scanning, and share to Dropbox, Google Drive, email, or the cloud – from virtually anywhere.[1]
Get notifications when printing, scanning, or copying from your smartphone.[1]

Never run out and save up to 70% with Instant Ink[4,5,6]

When ink levels are low, a new cartridge is automatically dispatched at no extra cost. Enjoy total flexibility, because you can change or cancel your plan anytime.[7]
Create vibrant, professional-quality colour graphics, ideal for office use and presentations. Print colour, black & white, and photos – your cost is the same.
Get rich black text for all your business documents. 2 months of Instant Ink Trial included.[8]
No annual fee – change or cancel plans online anytime without penalty.[7]

Best-in-class security,[3] reliable connections

Get best-in-class security to help protect devices, data, and documents.[3]
Count on chatbot support and helpful notifications with the HP Smart app.[1]
The seamless setup experience you expect from a smart device. Just download the HP Smart app, connect, and you're ready to go on your smartphone, laptop, or tablet – or even your voice assistant.[1,9]

Printing
Duplex printing mode
Auto
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Print speed (black, draft quality, A4/US Letter)
39 ppm
Print speed (colour, draft quality, A4/US Letter)
39 ppm
Print speed (ISO/IEC 24734) black
24 ppm
Print speed (ISO/IEC 24734) colour
20 ppm
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
10 s
Print margins (top, bottom, right, left)
3.3 mm
N-in-1 print function
Yes
Secure printing
Yes
Booklet printing function
Yes
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
39 cpm
Copy speed (colour, normal quality, A4)
39 cpm
Copy speed (black, draft, A4)
39 cpm
Copy speed (colour, draft, A4)
39 cpm
Copies, maximum
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Scan resolution, optical *
1200 x 1200 DPI
Enhanced scanning resolution
1200 x 1200 DPI
Maximum scan area
215.9 x 297 mm
Scanner type *
ADF scanner
Scan technology
CIS
Scan to
E-mail Server, Software
Scan speed (black)
15 inch/min
Scan speed (colour)
8 inch/min
Image formats supported
BMP, JPG, PNG, TIFF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Levels of grayscale
256
Scan drivers
TWAIN
Twain version
2.2
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Fax transmission speed
4 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto redial
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
99
Fax forwarding
Yes
Broadcast locations
20 locations
Fax delayed sending
Yes
Auto reduction
Yes
Distinctive ring detection supported
Yes
Features
Recommended duty cycle
0 - 2000 pages per month
Maximum duty cycle *
30000 pages per month
Duplex functions *
Print, Scan, Fax
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-in-One multitasking
Yes
Country of origin
Thailand
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
250 sheets
Paper input type
Paper tray, Sheetfed
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
2
Maximum input capacity (sheets)
500 sheets
Maximum output capacity (sheets)
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Hagaki card
Paper handling
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Photo paper sizes
13x18, 10x15 cm
Photo paper sizes (imperial)
8.5x13"
Borderless printing media sizes
A4, Letter
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 28 g/m²
Multi-Purpose Tray media weight
60 - 280 g/m²
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN connection *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Security algorithms
HTTPS, SSL/TLS, WPA2-Enterprise
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
512 MB
Card reader integrated
No
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
53.5 dB
Design
Product colour *
Grey
Color name
Light Basalt
Market positioning *
Home & office
Built-in display *
Yes
Display
CGD
Display diagonal
6.86 cm (2.7")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (printing)
30 W
Power consumption (ready)
5.8 W
Power consumption (sleep)
1.22 W
Power consumption (off)
0.08 W
Energy Star Typical Electricity Consumption (TEC)
0.258 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Special features
HP Instant Ink
Yes
HP Instant Ink duration
2 month(s)
System requirements
Windows operating systems supported
Windows 8, Windows 7, Windows 10, Windows 11
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating humidity range
25 - 75%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Operating altitude
0 - 3000 m
Storage altitude
0 - 4500 m
Certificates
Certification
CISPR 32:2012/EN 55032:2012 Class B; CISPR 24:2010/EN 55024:2010; EN 61000-3-2:2014; EN 61000-3-3:2013; FCC CFR 47 Part 15 Class B (USA); ICES - 003, Issue 6 Class B (Canada); EN 301 489-1 (V2.1.1:2017), EN 301 489-17 (V3.1.1 2017)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
437 mm
Depth
396.3 mm
Height
318.3 mm
Weight
11.7 kg
Packaging data
Package width
496 mm
Package depth
377 mm
Package height
489 mm
Package weight
14.2 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
850 pages
Included cartridge capacity (CMY)
420 pages
Cables included
AC
Manual
Yes
Power cord included
Yes
Quick installation guide
Yes
Bundled software
HP Printer Software, Shop for Supplies Online
Logistics data
Pallet gross weight
363 g
Layers per pallet
4 pc(s)
Products per pallet
24 pc(s)
Technical details
Master (outer) cases per pallet layer
6 pc(s)
Other features
Number of users
5 user(s)
Pallet dimensions (W x D x H)
1200 x 1000 x 2200 mm
Printer management
Embedded Web Server
Recommended system requirements
Windows 10, 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer
Acoustic power emissions (ready)
26 dB
Number of print heads
4
Source Testseek summary Average rating
Reviews
Updated:
2020-08-01 04:19:31
Uk has collected 2 expert reviews for HP OfficeJet Pro 9022 All-in-One Printer, Print, copy, scan, fax, 35-sheet ADF; Front-facing USB printing; Scan to email; Two-sided printing and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Deutschland 2 distributor(s)
Suomi 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP OfficeJet Pro 9022 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi:
Disclaimer

[1] Requires the HP Smart app download. For details on local printing requirements see hp.com/go/mobileprinting. [2] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®. [3] Compared to majority of OEM mobile printing apps for inkjet & laser printers & all-in-ones for home & home office, priced less than or equal to $429.99 USD. Market share as reported by IDC CYQ2 2018 Hardcopy Peripherals Tracker. Claim based on lab testing and research of printer manufacturer's mobile print apps and Keypoint Intelligence - Buyers Lab study commissioned by HP. See Sept 2018 report at www.keypointintelligence.com/HPSmartApp. [4] Based on HP Instant Ink service 300 page plan (savings for other plans will be lower). Based on use of all pages in plan without purchase of additional sets of pages compared to cost per page (CPP) to print ISO/IEC 24711 pages on market majority of color inkjet printers less than £200 using original standard capacity cartridges as reported by IDC in Q1 2018. Survey based upon indicative manufacturers’ supplies pricing as reported by SPIRE as of June 2018 and page yield listed on manufacturers’ website as of June 2018. For further details please refer to hp.com/go/ukcompare. All prices include VAT. ISO yield based on continuous printing in default mode. Actual savings may vary depending on number of pages actually printed per month and content of pages printed. For more information on ISO standards: hp.com/go/pageyield. [5] Based on plan usage, Internet connection to eligible HP printer, valid credit/debit card, email address, and delivery service in your geographic area. [6] Change or cancel your plan at anytime online. If you decide to cancel your HP Instant Ink plan you can go back to using HP original Standard or XL cartridges. Plan upgrades are effective immediately and the charges will be applied retrospectivel