location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula 55238 building toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Animals Twist & Play
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55238 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446552384
Category:
Set of standardized pieces for the construction of a different models.
Building Toys Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31501
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2022 09:09:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goula 55238 building toy
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Building set
  • - Multicolour
  • - 30 pc(s)
  • - Not for children under 36 months
  • - 495 g
Long product name Goula 55238 building toy :
The short editorial description of Goula 55238 building toy

Goula Animals Twist & Play, 3+
More>>>
Goula 55238 building toy:
The official marketing text of Goula 55238 building toy as supplied by the manufacturer

Can you get the animals right in shape by twisting the correct elements? Or use your imagination and create your own designed animals. A first construction set that helps children connect and build the animals in their right shape and form.
- Develops coordination and hand-eye mpvement skills
- Develops the imagination

30 wooden pieces

Short summary description Goula 55238 building toy:
This short summary of the Goula 55238 building toy data-sheet is auto-generated and uses the product title and the first six key specs.

Goula 55238, Building set, 3 yr(s), Wood, 30 pc(s), 495 g

Long summary description Goula 55238 building toy:
This is an auto-generated long summary of Goula 55238 building toy based on the first three specs of the first five spec groups.

Goula 55238. Product type: Building set, Recommended age (min): 3 yr(s), Material: Wood, Number of pieces: 30 pc(s). Package weight: 495 g

Features
Product type *
Building set
Suggested gender
Boy/Girl
Recommended age (min) *
3 yr(s)
Number of pieces *
30 pc(s)
Weight
395 g
Sound effects *
No
Product colour *
Multicolour
Material *
Wood
Country of origin
China
Certification
CE
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Package width
255 mm
Package depth
75 mm
Package height
210 mm
Package weight
495 g
Package type
Closed box
Logistics data
Master (outer) case length
480 mm
Master (outer) case width
440 mm
Master (outer) case height
270 mm
Master (outer) case weight
6.95 kg
Master (outer) case net weight
6.55 kg
Master (outer) case volume
55968 cm³
Larger master carton quantity
18 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Quantity per master (outer) case
12 pc(s)
Pallet gross height
94.5 cm
Pallet gross weight
140.1 kg
Layers per pallet
3 pc(s)
Products per pallet
216 pc(s)
Supplier features
Customs product code (TARIC)
95030099
Minimum number of players
1
Brand Image Product code Product Stock Price from
Goula 55229 building toy Goula 55229 building toy
(show image)
55229 Multi Construction Set