location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Li-Ion 3cell 27Wh 2.500mAh Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Li-Ion 3cell 27Wh 2.500mAh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F954-L500 show
Show alternative article codes used in the online market place
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:48:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Li-Ion 3cell 27Wh 2.500mAh Battery :
The short editorial description of Fujitsu Li-Ion 3cell 27Wh 2.500mAh Battery

Li-Ion 3cell 27Wh 2.500mAh second battery for LIFEBOOK S761
More>>>
Fujitsu Li-Ion 3cell 27Wh 2.500mAh Battery:
The official marketing text of Fujitsu Li-Ion 3cell 27Wh 2.500mAh Battery as supplied by the manufacturer

With a second battery you can maximize the working time of your notebook and work wherever you want for a whole working day. Just put the 2nd battery into the modular bay and enjoy truly mobile working free from the power socket!

Short summary description Fujitsu Li-Ion 3cell 27Wh 2.500mAh Battery:
This short summary of the Fujitsu Li-Ion 3cell 27Wh 2.500mAh Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Li-Ion 3cell 27Wh 2.500mAh, Battery

Long summary description Fujitsu Li-Ion 3cell 27Wh 2.500mAh Battery:
This is an auto-generated long summary of Fujitsu Li-Ion 3cell 27Wh 2.500mAh Battery based on the first three specs of the first five spec groups.

Fujitsu Li-Ion 3cell 27Wh 2.500mAh. Type: Battery

Features
Type *
Battery
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
2500 mAh
Number of battery cells
3
Battery
Battery capacity
27 Wh
Other features
Compatible products
LIFEBOOK S761
Number of batteries included
1 pc(s)
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)