Kensington logo

Kensington k72370eu mouse Office Ambidextrous RF Wireless Optical 1600 DPI

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
317114
Info modified on:
14 Jun 2024, 10:21:10
Bullet Points Kensington k72370eu mouse Office Ambidextrous RF Wireless Optical 1600 DPI:
  • - Ergonomic design matches natural hand curvature maximising comfort during prolonged use
  • - High definition optical sensor delivers smooth cursor control and precise tracking
  • - Adjustable dpi settings for smooth cursor control and precise tracking (800, 1200, 1600 dpi)
  • - Secure 2.4Ghz wireless technology reduces risk of interference and is ideal for office environments
  • - Dedicated, thumb controlled, back and forward web browser navigation reduces time required to complete web browser tasks
  • - Clickable scroll wheel is ideal for speeding through documents
  • - Sculpted side panels with soft rubber panels and contoured buttons maintain comfort and grip
  • - Reliable Plug & Play operation with USB connection
  • - Professional black and blue corporate finish complements Pro Fit™ keyboards
  • - Requires 2 x AA batteries (included)
  • - PC and Mac® compatible
Long product name Kensington k72370eu mouse Office Ambidextrous RF Wireless Optical 1600 DPI:

Pro Fit Wireless Mouse - Full Size

Kensington k72370eu mouse Office Ambidextrous RF Wireless Optical 1600 DPI:

The features that matter most in your office are comfort and reliability. And the Kensington Pro Fit™ 2.4 GHz Wireless Full-Size Mouse delivers with plenty of both. The full-sized right-handed design feels great in the hand while the 2.4GHz wireless technology is ideal for crowded office environments.

Ergonomic design matches natural hand curvature maximising comfort during prolonged use
Requires 2 x AA batteries (included)
PC and Mac® compatible
High definition optical sensor delivers smooth cursor control and precise tracking
Adjustable dpi settings for smooth cursor control and precise tracking (800, 1200, 1600 dpi)
Secure 2.4Ghz wireless technology reduces risk of interference and is ideal for office environments
Dedicated, thumb controlled, back and forward web browser navigation reduces time required to complete web browser tasks
Clickable scroll wheel is ideal for speeding through documents
Sculpted side panels with soft rubber panels and contoured buttons maintain comfort and grip
Reliable Plug & Play operation with USB connection
Professional black and blue corporate finish complements Pro Fit™ keyboards

Short summary description Kensington k72370eu mouse Office Ambidextrous RF Wireless Optical 1600 DPI:

Kensington k72370eu, Ambidextrous, Optical, RF Wireless, 1600 DPI, Black

Long summary description Kensington k72370eu mouse Office Ambidextrous RF Wireless Optical 1600 DPI:

Kensington k72370eu. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Control panel: 6, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.