location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KE9900ST KVM extender Transmitter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KE9900ST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE9900ST show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792009532 show
Category: KVM Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (5.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KE9900ST KVM extender Transmitter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Advance processor provides lossless and low latency video transmissions up to 1920 x 1200 @ 60Hz; 24-bit color depth
  • - Support standard HDMI resolutions from 640 x 480 up to 1920 x 1200
  • - High speed USB Storage Transmission support
  • - Compliant with DP 1.2 and HDCP 1.3
  • - Auto-MDIX – automatically detects cable type
  • - Built-in 8KV/15KV ESD protection and 1KV surge protection
  • - Slim, light and fanless design for silent operations that are energy efficient
  • - Support connection via Gigabit Ethernet port
  • - Rack Mountable and Wall Mountable
Long product name ATEN KE9900ST KVM extender Transmitter :
The short editorial description of ATEN KE9900ST KVM extender Transmitter

Slim DisplayPort Single Display KVM over IP Transmitter
More>>>
ATEN KE9900ST KVM extender Transmitter:
The official marketing text of ATEN KE9900ST KVM extender Transmitter as supplied by the manufacturer

The KE9900ST Slim DisplayPort KVM over IP Extender is a compact and affordable high performance IP-based transmitter which can be paired with any KE Series* receiver for a savings solution that stays within budget. The KE Series* extenders allow access to a computer system from a remote USB console over an intranet, enabling users to locate computers in a secure and temperature controlled environment, which is isolated from users’ workstation.

The KE9900ST supports DisplayPort video input from the computer while the paired KE Series receiver supports DisplayPort, DVI or HDMI monitor output, providing video resolutions up to 1920 x 1200 and flawless and lossless video compression quality with minimal latency. The extender also supports RS-232 serial commands. In addition to a DC power jack, the KE9900ST transmitter includes an extra DC terminal block for convenient installation.

The KE9900ST can be set on a desk, mounted on a wall or at the rear of a rack with its space-saving 0U rack mount design. Moreover, the KE9900ST can be used as a point-to-point / point-to-multipoint / multipoint-to-point extender, or integrated into a KVM over IP Matrix System (multipoint-to-multipoint) when combined with the KVM over IP Matrix Manager (CCKM), providing more flexible applications in different working environments.

The KE9900ST can be configured through the CCKM or RS-232/Telnet text menu. The KVM over IP extender also offers enhanced security features such as supporting AES encryption for secured Video / Keyboard / Mouse / USB data transmissions and RADIUS / LDAP / AD or remote user authentication that provides an added layer of connection security.

When integrated with the CCKM and paired with the KE Series receiver, the KVM over IP extender supports more advanced features such as boundless switching, fast switching, video wall, multi display, profile scheduling, auto detection of all KE Series extenders on the same subnet for the sake of fast installation or configuration, as well as username / password authentication and authorization. Please refer to the CCKM webpage for more details.

Whether you're configuring, monitoring, administrating, controlling or extending computer access, the KVM over IP Matrix System is made adaptable, to fit an endless variety of working environments and workstation settings, as well as to provide solutions in broadcasting, control center, multimedia, manufacturing and many other industries where matrix extending is required.

*Please visit www.aten.com for a comprehensive list of the KVM over IP extenders.

Short summary description ATEN KE9900ST KVM extender Transmitter:
This short summary of the ATEN KE9900ST KVM extender Transmitter data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KE9900ST, Transmitter, Wired, Cat5e, 1920 x 1200 pixels, 24 bit, Black

Long summary description ATEN KE9900ST KVM extender Transmitter:
This is an auto-generated long summary of ATEN KE9900ST KVM extender Transmitter based on the first three specs of the first five spec groups.

ATEN KE9900ST. Type: Transmitter, Connectivity technology: Wired, Cable types supported: Cat5e. Transmitter video port type: DisplayPort, Transmitter local keyboard/mouse port type: USB. Transmitter width: 18.2 cm, Transmitter depth: 11.8 cm, Transmitter height: 2.87 cm. Cables included: DisplayPort, USB

Features
Type *
Transmitter
Connectivity technology *
Wired
Cable types supported
Cat5e
Rack mounting
Yes
Resolution (maximum digital)
1920 x 1200 pixels
Colour depth
24 bit
Product colour
Black
Material
Metal
LED indicators
Yes
Transmitter
Transmitter video port type
DisplayPort
Number of displays supported
1
Transmitter local keyboard/mouse port type
USB
RJ-45 ports quantity (transmitter)
1
Ports & interfaces
RS-232 ports
1
Weight & dimensions
Transmitter width
18.2 cm
Transmitter depth
11.8 cm
Transmitter height
2.87 cm
Transmitter weight
650 g
Packaging content
AC adapter included
Yes
Cables included
DisplayPort, USB
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Technical details
Weight
1.04 kg
Brand Image Product code Product Stock Price from
ATEN KE9952R KVM extender Receiver ATEN KE9952R KVM extender Receiver
(show image)
KE9952R KE9952R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE9950T KVM extender Transmitter ATEN KE9950T KVM extender Transmitter
(show image)
KE9950T KE9950T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE9950R KVM extender Receiver ATEN KE9950R KVM extender Receiver
(show image)
KE9950R KE9950R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE9952T KVM extender Transmitter ATEN KE9952T KVM extender Transmitter
(show image)
KE9952T KE9952T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE9952 KVM extender Transmitter & receiver ATEN KE9952 KVM extender Transmitter & receiver
(show image)
KE9952 KE9952 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE8900ST KVM extender Transmitter ATEN KE8900ST KVM extender Transmitter
(show image)
KE8900ST KE8900ST 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE8900SR KVM extender Receiver ATEN KE8900SR KVM extender Receiver
(show image)
KE8900SR KE8900SR 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE8952 KVM extender Transmitter & receiver ATEN KE8952 KVM extender Transmitter & receiver
(show image)
KE8952 KE8952 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE8950 KVM extender Transmitter & receiver ATEN KE8950 KVM extender Transmitter & receiver
(show image)
KE8950 KE8950 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE8952T KVM extender Transmitter ATEN KE8952T KVM extender Transmitter
(show image)
KE8952T KE8952T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)