location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HEISSNER 016601-09 garden pond/fountain Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HEISSNER Check ‘HEISSNER’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
016601-09
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016601-09
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006873424062
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HEISSNER: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 17:07:04
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HEISSNER 016601-09 garden pond/fountain Grey:
This short summary of the HEISSNER 016601-09 garden pond/fountain Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HEISSNER 016601-09, Grey, Terrace fountain, Polystone, LED, 250 l/h, Round

Long summary description HEISSNER 016601-09 garden pond/fountain Grey:
This is an auto-generated long summary of HEISSNER 016601-09 garden pond/fountain Grey based on the first three specs of the first five spec groups.

HEISSNER 016601-09. Product colour: Grey, Product type: Terrace fountain, Material: Polystone. Power: 3 W, Cord length: 5 m. Products per pallet: 16 pc(s). Weight: 14 kg, Height: 430 mm, Depth: 500 mm. Package width: 520 mm, Package depth: 520 mm, Package height: 450 mm

Brand Image Product code Product Stock Price from
HEISSNER

HEISSNER 016612-03 garden pond/fountain Black
(show image)
016612-03 016612-03 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER 016611-03 garden pond/fountain Black
(show image)
016611-03 016611-03 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER 016601-03 garden pond/fountain 250 l/h Black
(show image)
016601-03 016601-03 0.00
(excl. VAT)
0 (incl. VAT)