location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco CAB-AC10A-90L-EU= power cable 2.5 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAB-AC10A-90L-EU=
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAB-AC10A-90L-EU=
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Cisco CAB-AC10A-90L-EU= power cable 2.5 m :
The short editorial description of Cisco CAB-AC10A-90L-EU= power cable 2.5 m

Spare 10A AC Power Cord, Left Angle (Europe)
More>>>
Short summary description Cisco CAB-AC10A-90L-EU= power cable 2.5 m:
This short summary of the Cisco CAB-AC10A-90L-EU= power cable 2.5 m data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco CAB-AC10A-90L-EU=, 2.5 m, 250 V, 10 A

Long summary description Cisco CAB-AC10A-90L-EU= power cable 2.5 m:
This is an auto-generated long summary of Cisco CAB-AC10A-90L-EU= power cable 2.5 m based on the first three specs of the first five spec groups.

Cisco CAB-AC10A-90L-EU=. Cable length: 2.5 m. Input voltage: 250 V, Input operating current: 10 A

Brand Image Product code Product Stock Price from
Cisco

Cisco CAB-AC15A-90L-US= power cable Black 2.5 m NEMA 5-15P C15 coupler
(show image)
CAB-AC15A-90L-US= CAB-AC15A-90L-US= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-AC10A-90L-UK= power cable 2.5 m BS 1363
(show image)
CAB-AC10A-90L-UK= CAB-AC10A-90L-UK= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-AC10A-90L-IT= power cable 2.5 m
(show image)
CAB-AC10A-90L-IT= CAB-AC10A-90L-IT= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-AC16A-90L-IN= power cable Black 4.3 m IEC 309 C19 coupler
(show image)
CAB-AC16A-90L-IN= CAB-AC16A-90L-IN= 0.00
(excl. VAT)
0 (incl. VAT)