location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 840 G3 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
840 G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2HC86US
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628361793 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteBook 840 G3 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Core i5-6300U (3MB Cache, 2.4GHz)
  • - 35.6 cm (14")
  • - 8GB (2133MHz) DDR4-SDRAM & 256GB SSD
Long product name HP EliteBook 840 G3 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Silver :
The short editorial description of HP EliteBook 840 G3 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Silver

Intel Core i5-6300U (3MB Cache, 2.4GHz), 8GB DDR4-SDRAM, 256GB SSD, 35.6 cm (14"), Intel HD Graphics 520, LAN, Webcam
More>>>
HP EliteBook 840 G3 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Silver:
The official marketing text of HP EliteBook 840 G3 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Silver as supplied by the manufacturer

Thin, light, and ready to work
Impressively thin and light, the HP EliteBook 840 empowers users to create, connect, and collaborate, using enterprise-class performance technology that helps keep you productive in and out of the office.

Short summary description HP EliteBook 840 G3 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Silver:
This short summary of the HP EliteBook 840 G3 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 840 G3, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), 8 GB, 256 GB, Silver

Long summary description HP EliteBook 840 G3 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Silver:
This is an auto-generated long summary of HP EliteBook 840 G3 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Silver based on the first three specs of the first five spec groups.

HP EliteBook 840 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-6300U, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
LED backlight
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor *
i5-6300U
Processor number of cores
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
2.4 GHz
System bus data transfer rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i5-6300 Mobile Series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.5 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express сonfigurations
1x4, 4x1
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Memory, maximum *
32 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
Solid-state drive capacity
256 GB
Optical drive *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Audio system
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Ethernet LAN connection
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
DisplayPorts quantity
1
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Processor special features
Intel Wireless Display (WiDi) Technology
Yes
Intel My WiFi Technology
Yes
Intel® Smart Response Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2F0
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88190
Conflict-Free processor
Yes
Special features
HP Smart AC Adapter
Yes
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
46 Wh
Weight & dimensions
Width
338 mm
Depth
237 mm
Source Testseek summary Average rating
Reviews
Updated:
2020-05-22 01:27:58
Uk has collected 18 expert reviews for HP EliteBook 840 G3 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Silver and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%