location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Aquabeads 31360 mosaic kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aquabeads Check ‘Aquabeads’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
31360 en Pastel Solid Bead Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31360 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054131313602
Category: Mosaic Kits Check ‘Aquabeads’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aquabeads: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2024 10:25:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2021
Product end of life date
Long product name Aquabeads 31360 mosaic kit :
The short editorial description of Aquabeads 31360 mosaic kit

800 pcs, 4+
More>>>
Aquabeads 31360 mosaic kit:
The official marketing text of Aquabeads 31360 mosaic kit as supplied by the manufacturer

Pastel Solid Bead Pack is a refill set of solid beads with 6 different colors. Set includes 4 new pastel color beads - light pink, light purple, sky blue, and lime green. Ivory and light orange beads already in stores are also included to match the new pastel colors. When done designing, just spray your creations with water, no heat is required. Suitable for all children ages 4 and up. Box contains 1x Pastel Solid BeadPack

1)Contains over 800 beads in 6 colors, including 4 new pastel color beads (over 100 beads of each color) 2)Refill set of Solid Beads in 6 colors 3)Templates and other accessories not included 4)Not suitable for children under 3 years due to small parts which can be ingested and/or inhaled, choking hazard

Short summary description Aquabeads 31360 mosaic kit:
This short summary of the Aquabeads 31360 mosaic kit data-sheet is auto-generated and uses the product title and the first six key specs.

Aquabeads 31360, 1 pc(s), 4 yr(s), Boy/Girl, Child, Plastic, Multicolour

Long summary description Aquabeads 31360 mosaic kit:
This is an auto-generated long summary of Aquabeads 31360 mosaic kit based on the first three specs of the first five spec groups.

Aquabeads 31360. Number of pieces: 1 pc(s), Recommended age (min): 4 yr(s), Recommended gender: Boy/Girl. Weight: 65 g. Package width: 140 mm, Package depth: 30 mm, Package height: 180 mm. Commercial unit type: Consumer unit single, (cdm) Developped capacities: Creativity, (cdm) Parental presence: Recommended. Quantity per shipping (inner) case: 6 pc(s), Pallet gross width: 80 cm, Pallet type: 800 x 1200 mm

Features
Number of pieces *
1 pc(s)
Recommended gender
Boy/Girl
Recommended age group
Child
Recommended age (min) *
4 yr(s)
Material
Plastic
Product colour
Multicolour
Maximum number of players
1
Country of origin
China
Recommended age (max)
99 yr(s)
Assembly required
No
Certification
CE
Weight & dimensions
Weight
65 g
Packaging data
Package width
140 mm
Package depth
30 mm
Package height
180 mm
Package weight
110 g
Package type
Closed box
Supplier features
Minimum number of players
1
Suitable for indoor use
Yes
Commercial unit type
Consumer unit single
(cdm) Developped capacities
Creativity
(cdm) Availability period of spare parts
12
(cdm) Parental presence
Recommended
Packaging languages (ISO 639 format)
English
Supplier features
Manual languages (ISO 639 format)
Multi
Logistics data
Quantity per shipping (inner) case
6 pc(s)
Pallet gross width
80 cm
Pallet type
800 x 1200 mm
Pallet gross length
120 cm
Pallet gross height
180 cm
Pallet gross weight
196 kg
Larger master carton quantity
90 pc(s)
Master (outer) cases per pallet layer
15 pc(s)
Layers per pallet
6 pc(s)
Master (outer) case width
318 mm
Master (outer) case length
200 mm
Master (outer) case height
247 mm
Master (outer) case weight
2.1 kg
Master (outer) case net weight
1.4 kg
Quantity per master (outer) case
12 pc(s)
Shipping (inner) case width
30 cm
Shipping (inner) case length
17.3 cm
Shipping (inner) case height
11.5 cm
Shipping (inner) case weight
700 g
Shipping (inner) case net weight
700 g
Customs product code (TARIC)
9503009590
Country Distributor
United Kingdom 1 distributor(s)