Lenovo logo

Lenovo V V15 AMD Ryzen™ 3 3250U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79459
Info modified on:
08 Nov 2024, 04:39:17
Bullet Points Lenovo V V15 AMD Ryzen™ 3 3250U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:
  • - AMD Ryzen 3 3250U (2C/4T, 2.6/3.5GHz, 1MB L2/4MB L3)
  • - 4GB DDR4-2400 + 4GB SO-DIMM DDR4-2400
  • - 256GB SSD M.2 2242 PCIe 3.0x2 NVMe
  • - AMD Radeon Graphics
  • - Windows 10 Home 64
Warranty:
1-year, Depot
Long product name Lenovo V V15 AMD Ryzen™ 3 3250U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

AMD Ryzen 3 3250U (2C/4T, 2.6/3.5GHz, 1MB L2/4MB L3), 4GB DDR4-2400 + 4GB SO-DIMM DDR4-2400, 256GB SSD M.2 2242 PCIe 3.0x2 NVMe, 15.6" FHD (1920x1080) TN 220nits Anti-glare, AMD Radeon Graphics, 11ac 2x2 + BT5.0, 0.3MP, Windows 10 Home 64

Lenovo V V15 AMD Ryzen™ 3 3250U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Achieve more, stress less
From videoconferences to presentations and multitasking, the slim, sleek Lenovo V15 (AMD) takes everything in its stride. With powerful AMD processing, this affordable 15.6" laptop helps you get more done while safeguarding your sensitive data. As well as an enhanced viewing experience, it comes with the built-in reliability and productivity features to save you time and effort.

Short summary description Lenovo V V15 AMD Ryzen™ 3 3250U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Lenovo V V15, AMD Ryzen™ 3, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo V V15 AMD Ryzen™ 3 3250U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Lenovo V V15. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor: 3250U, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.