location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master Gaming CK550 keyboard USB QWERTZ Hungarian Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CK550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CK-550-GKGL1-HU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719512067758
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 12:07:17
The date of the most recent change of this product data-sheet in Icecat.
Cooler Master CK-550-GKGL1-HU user manual (16.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cooler Master Gaming CK550 keyboard USB QWERTZ Hungarian Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming
  • - USB Mechanical Cherry MX Blue
  • - QWERTZ Hungarian
  • - Full-size (100%) Numeric keypad
  • - RGB LED
  • - Black
  • - 1 pc(s)
Warranty: 2 years
Long product name Cooler Master Gaming CK550 keyboard USB QWERTZ Hungarian Black :
The short editorial description of Cooler Master Gaming CK550 keyboard USB QWERTZ Hungarian Black

1000Hz, 1ms, RGB, Blue Switch, 32bit ARM Cortex M3, 512KB, 1.8 m, USB 2.0, 850g, HU
More>>>
Short summary description Cooler Master Gaming CK550 keyboard USB QWERTZ Hungarian Black:
This short summary of the Cooler Master Gaming CK550 keyboard USB QWERTZ Hungarian Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Gaming CK550, Wired, USB, Mechanical, QWERTZ, RGB LED, Black

Long summary description Cooler Master Gaming CK550 keyboard USB QWERTZ Hungarian Black:
This is an auto-generated long summary of Cooler Master Gaming CK550 keyboard USB QWERTZ Hungarian Black based on the first three specs of the first five spec groups.

Cooler Master Gaming CK550. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard: QWERTZ. Backlight type: RGB LED. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2020-05-01 05:29:58
Uk has collected 65 expert reviews for Cooler Master Gaming CK550 keyboard USB QWERTZ Hungarian Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
vortez.net
Updated:
2020-05-01 05:29:28
$ AUDThere isn't many keyboards in this price range that can boast that they have true mechanical switches, Cooler Master are lowering the cost of entry here with the CKIt's available with variants of Gateron switches, those three being Brown, Blue &...
Good Great Looks, Build Quality, Excellent Typing & Gaming Performance, Great RGB Lighting...
Bad No Height Adjustable Legs, No Wrist Rest...
Bottom line Overall the CK550 is one of best entry level mechanical keyboards we've tested but there are a few pain points that need to be considered.A quick search shows that the keyboards that include a wrist rest are more pricier than the CK550 but there's no excu...
0%
hardwareheaven.com
Updated:
2020-05-01 05:29:39
The Cooler Master CK550's affordable price means that its physical design is minimal and smart. The Cooler Master CK550's top panel is made from dark brushed aluminium that looks smart and stylish, with no unnecessary logos or ornamentation. It looks good...
Bottom line Our Cooler Master CK550 review shows that this is one of the most affordable mechanical keyboards around. Its US and UK prices of $90 and £65 see it undercut every rival – sometimes significantly.The low price does mean that the CK550 has a cut-back desig...
0%
aphnetworks.com
Updated:
2020-05-01 05:29:44
When I was a little kid, I was a very picky eater. One of the foods I did not like at all was cheese. I would eat a pizza with cheese on it, but I would not eat other stuff with the yellow substance. One day, I remember someone was going to be bringing bu...
73%
pokde.net
Updated:
2020-05-01 05:29:56
Cooler Master is quite seasoned in the mechanical keyboard area. Anyone remember CM Storm? It was Cooler Master's gaming-oriented brand back then, and there were quite a few notable boards like the QuickFire TK, Rapid-i and QuickFire XT, which actually li...
Good Even comes with a wire keycap puller, Simple design helps the vibrant RGB lighting stand out, Sturdy feet, Did we say the RGB lighting was vibrant?, Gateron Red switches are really smooth out of the factory, Great value for money...
Bad Bottoming out is a noisy affair, Cable is non-removable and not sleeved...
Bottom line The Cooler Master CK550 offers commendable build quality for the price point it commands, as is the brightness of the LEDs. Cooler Master could add some dampening material below the metal plate for a more solid sound upon bottoming out. Or perhaps improve...
90%
pcgamesn.com
Updated:
2020-05-01 05:29:56
CoolerMaster isn't necessarily known for its gaming keyboards. I mean, it's not called KeyboardMaster, is it? No, that's the name of Rick Wakeman's criminally under-read autobiography. And that's a shame - not being known for gaming keyboards, I mean, rat...
80%
digit.in
Updated:
2020-06-07 04:33:38
For a few years, budget mechanical keyboards have flooded online marketplaces. These keyboards use Cherry MX-compatible mechanical switches or clones that allow them to keep the costs down. However, we are yet to see big brands like Cooler Master, Corsair, Razer, etc., entering this segment. Although we aren’t there yet, Cooler Master is looking to target the budget category with its CK series of mechanical keyboards. How are they doing it? By using Gateron switches instead of Cherry MX switches. The...
Good Affordable, Hardware-based macro recording and lighting control, Good software support...
Bad No wrist rest, No brightness level control...
70%
Brand Image Product code Product Stock Price from
Cooler Master

Cooler Master Gaming CK550 keyboard USB QWERTY US English Black
(show image)
CK-550-GKGL1-US CK550 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master CK550 keyboard Gaming USB QWERTY Italian Black
(show image)
CK-550-GKGL1-IT CK550 0.00
(excl. VAT)
0 (incl. VAT)