location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL MS3220 mouse Office Ambidextrous USB Type-A Laser 3200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS3220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS3220-GY show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704174224938 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 257480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:22:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL MS3220 mouse Office Ambidextrous USB Type-A Laser 3200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Laser 3200 DPI Grey, Titanium
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Control panel: 5
Warranty: 3 Years Advance Exchange Service
Long product name DELL MS3220 mouse Office Ambidextrous USB Type-A Laser 3200 DPI :
The short editorial description of DELL MS3220 mouse Office Ambidextrous USB Type-A Laser 3200 DPI

USB 2.0, 3200 dpi, 6.29 x 11.53 x 3.89 cm, 98 g
More>>>
DELL MS3220 mouse Office Ambidextrous USB Type-A Laser 3200 DPI:
The official marketing text of DELL MS3220 mouse Office Ambidextrous USB Type-A Laser 3200 DPI as supplied by the manufacturer

Work faster and smarter with the Dell Laser Wired Mouse - MS3220.

Short summary description DELL MS3220 mouse Office Ambidextrous USB Type-A Laser 3200 DPI:
This short summary of the DELL MS3220 mouse Office Ambidextrous USB Type-A Laser 3200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

DELL MS3220, Ambidextrous, Laser, USB Type-A, 3200 DPI, 2 ms, Grey, Titanium

Long summary description DELL MS3220 mouse Office Ambidextrous USB Type-A Laser 3200 DPI:
This is an auto-generated long summary of DELL MS3220 mouse Office Ambidextrous USB Type-A Laser 3200 DPI based on the first three specs of the first five spec groups.

DELL MS3220. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 3200 DPI, Response time: 2 ms, Buttons type: Pressed buttons, Control panel: 5, Scroll type: Wheel, Acceleration (max): 4 G. Power source: Cable. Product colour: Grey, Titanium

The story is currently unavailable. Please, contact us.
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)