location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DS-940DW scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-940DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS-940DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766800655 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:46:03
The date of the most recent change of this product data-sheet in Icecat.
Quick Setup Guide (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother DS-940DW scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Automatic 2-sided A4 scanning up to 15 pages per minute
  • - Space saving ‘U-path’ paper feed system
  • - Industry leading software to scan documents, receipts and ID cards
  • - Power directly from a USB 3.0 port on PC
  • - Built-in rechargeable battery and card reader
  • - Connect to a wireless network or Brother mobile app
Long product name Brother DS-940DW scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White :
The short editorial description of Brother DS-940DW scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White

Portable, A4, 15 ppm, 1200 x 1200 dpi, micro USB 3.0 Type B, WLAN, microSD, 319 x 63 x 45.4 mm, 699 g
More>>>
Brother DS-940DW scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White:
The official marketing text of Brother DS-940DW scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White as supplied by the manufacturer

Brother DSmobile DS-940DW Wireless, 2-sided Portable Document Scanner
Wireless scan and go with the DSmobile DS-940DW. Versatile and truly portable with built-in rechargeable battery. Staying on top of your paperwork when you are out of the office is simple.

The DSmobile DS-940DW is engineered to be truly flexible. Featuring a built-in battery, Wi-Fi and intuitive LCD panel, setup is effortless. Digitising your files whether in the office where space is limited or out on the road is simple.

Scan your documents straight to the cloud using Brother's mobile app and easily share your documents with colleagues wherever you are. Your information is kept safe, effortless to find and more convenient to edit.

With a unique "U-path" roller system, you are not required to have extra space behind the scanner for the document to feed-through. As the document goes in, it glides over the top of the scanner and is returned to you.

Short summary description Brother DS-940DW scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White:
This short summary of the Brother DS-940DW scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DS-940DW, 215.9 x 1828.8 mm, 600 x 600 DPI, 1200 x 1200 DPI, 48 bit, 24 bit, 15 ppm

Long summary description Brother DS-940DW scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White:
This is an auto-generated long summary of Brother DS-940DW scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White based on the first three specs of the first five spec groups.

Brother DS-940DW. Scan size (flatbed), maximum: 215.9 x 1828.8 mm, Scan resolution, optical: 600 x 600 DPI, Enhanced scanning resolution: 1200 x 1200 DPI. Scanner type: Sheet-fed scanner, Product colour: Black, White. Scan to: E-mail, File, Image, Memory card, OCR, Scan drivers: ICA, SANE, TWAIN, WIA, Scanning noise level: 53 dB. Input capacity: 1 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Plain paper, Plastic Card, Card thickness (max): 1.24 mm

Scanning
Scan size (flatbed), maximum *
215.9 x 1828.8 mm
Scan resolution, optical *
600 x 600 DPI
Enhanced scanning resolution
1200 x 1200 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Output colour depth
24 bit
ADF scan speed (b/w, A4)
15 ppm
ADF scan speed (colour, A4)
15 ppm
Duplex ADF scan speed (colour, A4)
30 ipm
Black/white scanning colour modes
Grayscale, Monochrome
Design
Scanner type *
Sheet-fed scanner
Product colour *
Black, White
Built-in display *
No
Performance
Scan to
E-mail, File, Image, Memory card, OCR
Scan drivers
ICA, SANE, TWAIN, WIA
Scanning noise level
53 dB
Sound pressure level (max)
42 dB
Internal memory
512 MB
Compatible memory cards
MicroSD (TransFlash)
Input capacity
Input capacity
1 sheets
Paper handling
Scanning media types supported
Business Card, Plain paper, Plastic Card
Maximum ISO A-series paper size *
A4
Card thickness (max)
1.24 mm
Maximum scan width
21.6 cm
Maximum scan length
182.9 cm
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
USB connector type
Micro-USB B
Standard interfaces
USB 3.2 Gen 1 (3.1 Gen 1), Wireless LAN
Power
Power supply type *
USB
Power consumption (typical)
3.6 W
Power consumption (standby)
2.2 W
Power consumption (off)
0.11 W
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK
Wi-Fi Direct
Yes
Supported network protocols (IPv4)
DHCP, APIPA (Auto IP), WINS/NetBIOS, DNS Resolver, mDNS, SNMPv1/v2c, ICMP, Web Services(Scan), HTTP/HTTPS server, LLMNR responder,SNTP Client
Packaging data
Quantity per pack
1 pc(s)
Package width
377 mm
Package depth
162 mm
Package height
76 mm
Package weight
1.11 kg
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage humidity
10 - 90%
Weight & dimensions
Width
319 mm
Depth
63.1 mm
Height
45.4 mm
Weight
699 g
Packaging content
Warranty card
Yes
Cables included
Micro-USB
Quick start guide
Yes
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2020-06-01 04:42:45
Uk has collected 4 expert reviews for Brother DS-940DW scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
itwire.com
Updated:
2020-06-21 21:52:52
If you need a portable scanner, take a look at Brother's latest offering.While many people are happy to capture printed documents by photographing them with their smartphones, there's still a market for portable scanners. Brother's latest offering is the...
0%
Brand Image Product code Product Stock Price from
Brother DS-640 scanner Handheld scanner 1200 x 1200 DPI A4 Black, White Brother DS-640 scanner Handheld scanner 1200 x 1200 DPI A4 Black, White
(show image)
DS-640 DS-640 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 9 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 3 distributor(s)
Switzerland 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)