location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TC-B01 label-making tape Black on fluorescent orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Labelling Tape 12mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC-B01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766050937 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:49:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brother TC-B01 label-making tape Black on fluorescent orange :
The short editorial description of Brother TC-B01 label-making tape Black on fluorescent orange

12mm orange fluorescent tape
More>>>
Brother TC-B01 label-making tape Black on fluorescent orange:
The official marketing text of Brother TC-B01 label-making tape Black on fluorescent orange as supplied by the manufacturer

Brother tape cassettes are designed to work perfectly with our P-touch labelling machines, giving you excellent results and value for money.

Short summary description Brother TC-B01 label-making tape Black on fluorescent orange:
This short summary of the Brother TC-B01 label-making tape Black on fluorescent orange data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TC-B01, Black on fluorescent orange, TC, Black, Brother, P-touch PT8, PT500, PT2000, PT3000, PT5000, 1.2 cm

Long summary description Brother TC-B01 label-making tape Black on fluorescent orange:
This is an auto-generated long summary of Brother TC-B01 label-making tape Black on fluorescent orange based on the first three specs of the first five spec groups.

Brother TC-B01. Label colour: Black on fluorescent orange, Tape type: TC, Product colour: Black. Tape width: 1.2 cm, Tape length: 7.7 m, Quantity per pack: 1 pc(s)

Features
Label colour *
Black on fluorescent orange
Tape type
TC
Product colour
Black
Laminated
Yes
Brand compatibility
Brother
Compatibility
P-touch PT8, PT500, PT2000, PT3000, PT5000
Weight & dimensions
Tape width *
1.2 cm
Tape length
7.7 m
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
48219090
Brand Image Product code Product Stock Price from
Brother TC-101 label-making tape Black on transparent Brother TC-101 label-making tape Black on transparent
(show image)
TC-101 Labelling Tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TC-201 label-making tape Black on white Brother TC-201 label-making tape Black on white
(show image)
TC-201 TC-201 0.00
(excl. VAT)
0 (incl. VAT)
Brother TC-202 label-making tape Red on white Brother TC-202 label-making tape Red on white
(show image)
TC-202 Labelling Tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TC-203 label-making tape Blue on white Brother TC-203 label-making tape Blue on white
(show image)
TC-203 Labelling Tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TC-291 label-making tape Black on white Brother TC-291 label-making tape Black on white
(show image)
TC-291 Labelling Tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TX-231 label-making tape Black on white Brother TX-231 label-making tape Black on white
(show image)
TX-231 Labelling Tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TX-221 label-making tape Black on white Brother TX-221 label-making tape Black on white
(show image)
TX-221 Labelling Tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TX-241 label-making tape Black on white Brother TX-241 label-making tape Black on white
(show image)
TX-241 TX-241 0.00
(excl. VAT)
0 (incl. VAT)
Brother TX-242 label-making tape Red on white Brother TX-242 label-making tape Red on white
(show image)
TX-242 TX-242 0.00
(excl. VAT)
0 (incl. VAT)
Brother TX-335 label-making tape Black on white Brother TX-335 label-making tape Black on white
(show image)
TX-335 Labelling Tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 2 distributor(s)
Magyarország 1 distributor(s)
España 1 distributor(s)