Tripp Lite logo

Tripp Lite S3M30KXD-NIB uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 27000 W

Data-sheet quality:
created/standardized by Icecat
Product views:
90444
Info modified on:
10 Aug 2024, 11:51:30
Bullet Points Tripp Lite S3M30KXD-NIB uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 27000 W:
  • - Best-in-class footprint and power density minimize space requirements for up to 30kVA
  • - Intuitive LCD interface offers key performance, configuration and diagnostics info
  • - High efficiency (94% on-line, 98% ECO mode) helps reduce operating costs
  • - Add optional WEBCARDLX with latest version of PADM20 for enhanced remote management
  • - Parallel for capacity and redundancy up to 3 units
  • - Single and dual AC input capability
Warranty:
2-year limited
Long product name Tripp Lite S3M30KXD-NIB uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 27000 W:

SmartOnline S3MX Series 3-Phase 380/400/415V 30kVA 27kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input, No Internal Batteries

Tripp Lite S3M30KXD-NIB uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 27000 W:

Battery Backup Option and VFI Operation Protect Critical Loads
The SmartOnline® S3M30KXD-NIB IGBT UPS supports the continuous availability of your most important loads through all power conditions, providing a compact backup power platform that’s easy to manage and inexpensive to operate. Sophisticated voltage and frequency independent (VFI) operation and advanced IGBT rectifier technology with DSP control deliver reliable output power quality. Providing up to 30kVA of clean, continuous power, this 3-phase UPS system is perfect for critical applications in IT, communications, corporate, commercial, retail, financial, security, transportation, emergency and edge infrastructure environments.

Best-in-Class Footprint for Easy Integration into Your Network Application
This on-line double-conversion UPS system has a very small footprint of just 0.24 square meters. It requires less valuable space in your facility, and you can install the UPS system in spaces that would previously have required expensive retrofitting.

Efficient Operation and Design Reduces Cost of Ownership
This UPS benefits from highly efficient transformer-free double-conversion technology that delivers operating cost savings. It achieves 94% efficiency in double-conversion mode and up to 98% in ECO mode, reducing your power and cooling costs. A low THDi (<3%) improves generator compatibility. A low THDv (≤2%) and active power factor correction improve output performance. The hardware and firmware platform design reduces the number of unique boards, improving mean time to repair (MTTR) and resulting in reduced downtime. Built-in static and maintenance bypass transfer UPS load to utility power during faults, overloads and maintenance, which also avoids costly system downtime.

External Batteries Supply Reliable Backup with Expandable Runtime Options
The S3M30KXD-NIB online double-conversion UPS uses external scalable battery cabinets (sold separately) to provide backup support in case of a power failure. For instance, the BP480V65 provides up to 41 minutes of extended runtime at full load, and the BP480V40 provides up to 22 minutes. The UPS system automatically restarts after a lengthy power outage.

Intuitive LCD Interface Delivers Important Performance Information at a Glance
The interactive front-panel LCD interface displays critical operating conditions and diagnostic data, including operating mode, input/output voltage, load, battery voltage, backup runtime and fault conditions. Four LEDs provide information about line, bypass, battery and fault status.

Network Management Card Offers Remote Monitoring and Control
The optional WEBCARDLX (sold separately) with the latest version of PowerAlert Device Manager firmware (PADM20) provides enhanced remote management capabilities, including customizable dashboard graphs to fit user preferences. The PADM20 upgrade and PowerAlert Element Manager (PAEM) software form a powerful tool for expanding maintenance functions in large installations, including firmware update checks and backup and restoration of device configurations.

Parallel Capability Provides Additional Capacity
Connect up to three S3M30KXD-NIB units in parallel using separate/shared battery cabinets for increased capacity.

2-Year Warranty Provides Peace of Mind
The S3M30KXD-NIB is backed by a 2-year limited warranty, ensuring reliability and performance.

Short summary description Tripp Lite S3M30KXD-NIB uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 27000 W:

Tripp Lite S3M30KXD-NIB, Double-conversion (Online), 30 kVA, 27000 W, Pure sine, 220 V, 415 V

Long summary description Tripp Lite S3M30KXD-NIB uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 27000 W:

Tripp Lite S3M30KXD-NIB. UPS topology: Double-conversion (Online), Output power capacity (VA): 30 kVA, Output power: 27000 W. Serial interface type: RS-232. Form factor: Tower, Product colour: Black, Housing material: Steel. Width: 300 mm, Depth: 814.8 mm, Height: 1000 mm. Cables included: RS-232

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.