location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68102 sleeping bag Mummy sleeping bag Polyester Blue, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
68102
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68102
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138969887
Category:
Warm lined padded bag to sleep in, especially when camping.
Sleeping Bags Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 17:06:57
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 68102 sleeping bag Mummy sleeping bag Polyester Blue, Grey:
This short summary of the Bestway 68102 sleeping bag Mummy sleeping bag Polyester Blue, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68102, 750 mm, 500 mm, 2200 mm, 808 g, 120 pc(s), 12 pc(s)

Long summary description Bestway 68102 sleeping bag Mummy sleeping bag Polyester Blue, Grey:
This is an auto-generated long summary of Bestway 68102 sleeping bag Mummy sleeping bag Polyester Blue, Grey based on the first three specs of the first five spec groups.

Bestway 68102. Width: 750 mm, Height: 500 mm, Length: 2200 mm. Products per pallet: 120 pc(s), Minimum order quantity: 12 pc(s). Package width: 170 mm, Package length: 17 cm, Package height: 350 mm

Weight & dimensions
Width
750 mm
Height
500 mm
Length
2200 mm
Weight
808 g
Technical details
Type *
Mummy sleeping bag
Material *
Polyester
Product colour *
Blue, Grey
Comfort temperature rating
6 °C
Extreme temperature rating
-10 °C
Insulation density
170 g/m²
Zipper closure
Yes
Technical details
Package volume
138000 cm³
Intrastat code
42029291
Packaging content
Product count per unit
1
Carrying case
Yes
Logistics data
Products per pallet
120 pc(s)
Minimum order quantity
12 pc(s)
Packaging data
Package width
170 mm
Package length
17 cm
Package height
350 mm
Package type
Blister
Brand Image Product code Product Stock Price from
Bestway 68104 sleeping bag Mummy sleeping bag Polyester Grey Bestway 68104 sleeping bag Mummy sleeping bag Polyester Grey
(show image)
68104 68104
Bestway 68103 sleeping bag Mummy sleeping bag Polyester Grey, Orange Bestway 68103 sleeping bag Mummy sleeping bag Polyester Grey, Orange
(show image)
68103 68103
Bestway 68100 sleeping bag Rectangular sleeping bag Polyester Green Bestway 68100 sleeping bag Rectangular sleeping bag Polyester Green
(show image)
68100 68100