location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68089 camping tent 2 person(s) Black, Blue, White Tunnel tent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
68089
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68089
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138969757
Category:
Portable shelter made of cloth, supported by one or more poles and stretched tight by cords or loops attached to pegs driven into the ground.
Camping Tents Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 17:06:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bestway 68089 camping tent 2 person(s) Black, Blue, White Tunnel tent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Camping Tunnel tent 2 person(s)
  • - Hard frame
  • - Interior material: Combination cloth
  • - Black, Blue, White
More>>>
Short summary description Bestway 68089 camping tent 2 person(s) Black, Blue, White Tunnel tent:
This short summary of the Bestway 68089 camping tent 2 person(s) Black, Blue, White Tunnel tent data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68089, Camping, Hard frame, Tunnel tent, 2 person(s), 1.9 kg, Black, Blue, White

Long summary description Bestway 68089 camping tent 2 person(s) Black, Blue, White Tunnel tent:
This is an auto-generated long summary of Bestway 68089 camping tent 2 person(s) Black, Blue, White Tunnel tent based on the first three specs of the first five spec groups.

Bestway 68089. Number of sleeping places: 2 person(s), Comfort sleeping capacity (max): 2 person(s), Frame type: Hard frame. Type: Tunnel tent, Purpose: Camping, Product colour: Black, Blue, White. Ground cloth material: Polyester, Frame material: Fiberglass, Interior material: Combination cloth. Width: 1200 mm, Depth: 2000 mm, Height: 1050 mm. Package width: 550 mm, Package depth: 115 mm, Package height: 125 mm

Features
Comfort sleeping capacity (max)
2 person(s)
Frame type
Hard frame
Number of sleeping places *
2 person(s)
Ground cloth density
110 g/m²
Setup time
8 min
Intrastat code
63062200
Design
Purpose *
Camping
Product colour *
Black, Blue, White
Number of rooms
1
Pocket
Yes
Type *
Tunnel tent
Coloration
Pattern
Number of doors
1 door(s)
Material
Ground cloth material
Polyester
Frame material
Fiberglass
Interior material
Combination cloth
Material
Exterior finish material
Polyurethane (PU)
Pole material
Fiberglass
Weight & dimensions
Width
1200 mm
Depth
2000 mm
Height
1050 mm
Pole diameter
6.9 mm
Weight
1.9 kg
Packaging data
Package width
550 mm
Package depth
115 mm
Package height
125 mm
Packaging content
Carrying case
Yes
Package type
Blister
Logistics data
Minimum order quantity
12 pc(s)
Products per pallet
192 pc(s)
Technical details
Package volume
103000 cm³