location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 93536 inflatable bouncer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
93536
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93536
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138961911
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2022 11:49:20
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 93536 inflatable bouncer:
This short summary of the Bestway 93536 inflatable bouncer data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 93536, 85 kg, 3 yr(s), Vinyl, Multicolour, 8.75 kg

Long summary description Bestway 93536 inflatable bouncer:
This is an auto-generated long summary of Bestway 93536 inflatable bouncer based on the first three specs of the first five spec groups.

Bestway 93536. Maximum weight capacity: 85 kg, Recommended age (min): 3 yr(s), Material: Vinyl, Product colour: Multicolour. Weight: 8.75 kg

Features
Maximum weight capacity *
85 kg
Recommended age (min) *
3 yr(s)
Product colour *
Multicolour
Material *
Vinyl
Suitable for indoor use
Yes
Intrastat code
95069990
Weight & dimensions
Width *
1750 mm
Depth *
1730 mm
Height *
1350 mm
Weight & dimensions
Weight
8.75 kg
Packaging data
Repair kit included
Yes
Package width
400 mm
Package depth
400 mm
Package height
150 mm
Package type
Box
Logistics data
Minimum order quantity
1 pc(s)
Package volume
29000 cm³
Products per pallet
24 pc(s)
Brand Image Product code Product Stock Price from
Bestway 93504 inflatable bouncer Bestway 93504 inflatable bouncer
(show image)
93504 Bouncetastic Bouncer