FH8068003067426
Intel Celeron N4020, Intel® Celeron® N, BGA 1090, 14 nm, Intel, N4020, 1.1 GHz
Intel Celeron N4020. Processor family: Intel® Celeron® N, Processor socket: BGA 1090, Processor lithography: 14 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 8 GB, Memory types supported by processor: DDR4-SDRAM, LPDDR4-SDRAM. On-board graphics card model: Intel® UHD Graphics 600, Maximum on-board graphics card memory: 8 GB, On-board graphics card outputs supported: Embedded DisplayPort (eDP), DisplayPort, HDMI, MIPI-DSI. Market segment: Mobile, Use conditions: PC/Client/Tablet, PCI Express сonfigurations: 1x4+1x2, 4x1, 2x1+1x2+1x2. USB version: 2.0/3.2 Gen 1 (3.1 Gen 1)